Luma-Metall AB Datasheets for Nonferrous Metals and Alloys
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more
| Product Name | Notes |
|---|---|
| As for tungsten, also tungsten-rhenium is available as a gold coated wire to provide oxidation resistance and improved wettability for soldering. This is the type of wire we would like... | |
| Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength... | |
| Brass is an alloy of copper and primarily zinc. The zinc content is usually 5–45% by weight. Brass has a low conductivity and good bending proof performance. We now also... | |
| For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard... | |
| Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol... | |
| Of molybdenum we produce molybdenum wire for different applications. The name molybdenum comes from Ancient greek, molybdos. The silvery metal has the sixth highest melting point of all metals, for... | |
| Round monel wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us... | |
| Round silver wire is supplied as gold plated with a nickel strike. This material is not redrawn at Luma Metall. You are welcome to send your own material to us... | |
| Since the beginning of the electrical age, copper wire has been recognized for its unique and beneficial qualities in electrical applications. Of all the metals copper is after silver the... | |
| The characteristics of gold plated molybdenum wire makes it suitable for different electronic applications. Besides reasons like protection against corrosion another cause for gold plating is to achieve good electrical... | |
| The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be... |