Luma-Metall AB Datasheets for Tungsten and Tungsten Alloys
Tungsten and tungsten alloys are refractory metals or alloys with a very high melting point and high density.
Tungsten and Tungsten Alloys: Learn more
| Product Name | Notes |
|---|---|
| As for tungsten, also tungsten-rhenium is available as a gold coated wire to provide oxidation resistance and improved wettability for soldering. This is the type of wire we would like... | |
| For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard... | |
| Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol... | |
| The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be... |