Luma-Metall AB Tungsten-Rhenium Wire

Description
The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable characteristic where the wire dimension has to be the smallest possible in combination with a high strength wire. Other characteristics that are enhanced in tungsten-rhenium wire are the specific resistance, as well at the hot and vibration strength. The density of rhenium is among the highest of all metals and somewhat higher than for tungsten. However, the alloy content of rhenium is rather limited meaning that tungsten-rhenium wire has a density that is almost the same as for tungsten wire. In our product base, we mainly produce extra high strength wire alloyed with 3% rhenium, but we also offer tungsten wire alloyed with 1, 5 or 25% rhenium. Luma tungsten-rhenium high strength wire is available in the dimension range 0.004 – 0.5 mm (0.00016 – 0.0196′). Examples of applications; Mesh, Integrated circuit testing, Lightning
Description
The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable characteristic where the wire dimension has to be the smallest possible in combination with a high strength wire. Other characteristics that are enhanced in tungsten-rhenium wire are the specific resistance, as well at the hot and vibration strength. The density of rhenium is among the highest of all metals and somewhat higher than for tungsten. However, the alloy content of rhenium is rather limited meaning that tungsten-rhenium wire has a density that is almost the same as for tungsten wire. In our product base, we mainly produce extra high strength wire alloyed with 3% rhenium, but we also offer tungsten wire alloyed with 1, 5 or 25% rhenium. Luma tungsten-rhenium high strength wire is available in the dimension range 0.004 – 0.5 mm (0.00016 – 0.0196′). Examples of applications; Mesh, Integrated circuit testing, Lightning

Suppliers

Company
Product
Description
Supplier Links
Tungsten-Rhenium Wire -  - Luma-Metall AB
Kalmar, Sweden
Tungsten-Rhenium Wire
Tungsten-Rhenium Wire
The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable characteristic where the wire dimension has to be the smallest possible in combination with a high strength wire. Other characteristics that are enhanced in tungsten-rhenium wire are the specific resistance, as well at the hot and vibration strength. The density of rhenium is among the highest of all metals and somewhat higher than for tungsten. However, the alloy content of rhenium is rather limited meaning that tungsten-rhenium wire has a density that is almost the same as for tungsten wire. In our product base, we mainly produce extra high strength wire alloyed with 3% rhenium, but we also offer tungsten wire alloyed with 1, 5 or 25% rhenium. Luma tungsten-rhenium high strength wire is available in the dimension range 0.004 – 0.5 mm (0.00016 – 0.0196′). Examples of applications; Mesh, Integrated circuit testing, Lightning

The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable characteristic where the wire dimension has to be the smallest possible in combination with a high strength wire.

Other characteristics that are enhanced in tungsten-rhenium wire are the specific resistance, as well at the hot and vibration strength.

The density of rhenium is among the highest of all metals and somewhat higher than for tungsten. However, the alloy content of rhenium is rather limited meaning that tungsten-rhenium wire has a density that is almost the same as for tungsten wire.

In our product base, we mainly produce extra high strength wire alloyed with 3% rhenium, but we also offer tungsten wire alloyed with 1, 5 or 25% rhenium.

Luma tungsten-rhenium high strength wire is available in the dimension range 0.004 – 0.5 mm (0.00016 – 0.0196″).

Examples of applications; Mesh, Integrated circuit testing, Lightning

Supplier's Site

Technical Specifications

  Luma-Metall AB
Product Category Metal Shapes and Stock
Product Name Tungsten-Rhenium Wire
Type Refractory / Reactive; Tungsten
Shape / Form Wire
Processing, Temper & Finish Wrought; Polished; Electrolytically Cleaned, Electrolytically Etched
Applications Electronics or semiconductors; Antennas, Mesh, Integrated Circuit Testing, Medical, Technical Research, Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details
4
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details