Luma-Metall AB Tungsten Wire

Description
Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung” means heavy and “sten” means rock. We use tungsten for manufacturing of fine tungsten wire which is a precision wire. Tungsten is remarkable for its robustness, especially the fact that it has the highest melting point of all metals and the highest tensile strength. That makes fine tungsten wire very effective. Also remarkable is its high density of 19.3 times that of water, comparable to that of uranium and gold. This high density also means a high absorption capacity for radioactive radiation and X-rays. Tungsten has the lowest vapour pressure and the lowest coefficient of thermal expansion of all metals in pure form. The electrical conductivity is good, about 30% of copper, as well as the thermal conductivity, which is about 43% that of copper. Tungsten has the lowest coefficient of thermal expansion, and at temperatures above 1650 °C the highest tensile strength of all metals. Tungsten has unusually low specific heat, which combined with the good thermal conductivity means that the metal heats up and cools down very quickly. That is a benefit with a fine tungsten wire. Chemically, tungsten is not particularly reactive. At room temperature, it is resistant to air and water and is attacked only slowly by acids, aqua regia or alkalis. A mixture of hydrofluoric acid and nitric acid solution dissolve the metal easily already at ordinary temperature. At 400-500 °C, tungsten is oxidized in the air, and at 800 °C this attack is very rapid. The unique characteristics of our fine tungsten wire enable us to offer a high quality precision wire. For example this means that our precision wire is available in wire sizes as fine as 4 micron (0.00016”). Luma fine tungsten wire is available in the dimension range 0.004 – 0.5mm (0.00016 – 0.0196”) Examples of applications; Mesh, Fuses, Musical strings, Lightning, Automotive
Description
Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung” means heavy and “sten” means rock. We use tungsten for manufacturing of fine tungsten wire which is a precision wire. Tungsten is remarkable for its robustness, especially the fact that it has the highest melting point of all metals and the highest tensile strength. That makes fine tungsten wire very effective. Also remarkable is its high density of 19.3 times that of water, comparable to that of uranium and gold. This high density also means a high absorption capacity for radioactive radiation and X-rays. Tungsten has the lowest vapour pressure and the lowest coefficient of thermal expansion of all metals in pure form. The electrical conductivity is good, about 30% of copper, as well as the thermal conductivity, which is about 43% that of copper. Tungsten has the lowest coefficient of thermal expansion, and at temperatures above 1650 °C the highest tensile strength of all metals. Tungsten has unusually low specific heat, which combined with the good thermal conductivity means that the metal heats up and cools down very quickly. That is a benefit with a fine tungsten wire. Chemically, tungsten is not particularly reactive. At room temperature, it is resistant to air and water and is attacked only slowly by acids, aqua regia or alkalis. A mixture of hydrofluoric acid and nitric acid solution dissolve the metal easily already at ordinary temperature. At 400-500 °C, tungsten is oxidized in the air, and at 800 °C this attack is very rapid. The unique characteristics of our fine tungsten wire enable us to offer a high quality precision wire. For example this means that our precision wire is available in wire sizes as fine as 4 micron (0.00016”). Luma fine tungsten wire is available in the dimension range 0.004 – 0.5mm (0.00016 – 0.0196”) Examples of applications; Mesh, Fuses, Musical strings, Lightning, Automotive

Suppliers

Company
Product
Description
Supplier Links
Tungsten Wire -  - Luma-Metall AB
Kalmar, Sweden
Tungsten Wire
Tungsten Wire
Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung” means heavy and “sten” means rock. We use tungsten for manufacturing of fine tungsten wire which is a precision wire. Tungsten is remarkable for its robustness, especially the fact that it has the highest melting point of all metals and the highest tensile strength. That makes fine tungsten wire very effective. Also remarkable is its high density of 19.3 times that of water, comparable to that of uranium and gold. This high density also means a high absorption capacity for radioactive radiation and X-rays. Tungsten has the lowest vapour pressure and the lowest coefficient of thermal expansion of all metals in pure form. The electrical conductivity is good, about 30% of copper, as well as the thermal conductivity, which is about 43% that of copper. Tungsten has the lowest coefficient of thermal expansion, and at temperatures above 1650 °C the highest tensile strength of all metals. Tungsten has unusually low specific heat, which combined with the good thermal conductivity means that the metal heats up and cools down very quickly. That is a benefit with a fine tungsten wire. Chemically, tungsten is not particularly reactive. At room temperature, it is resistant to air and water and is attacked only slowly by acids, aqua regia or alkalis. A mixture of hydrofluoric acid and nitric acid solution dissolve the metal easily already at ordinary temperature. At 400-500 °C, tungsten is oxidized in the air, and at 800 °C this attack is very rapid. The unique characteristics of our fine tungsten wire enable us to offer a high quality precision wire. For example this means that our precision wire is available in wire sizes as fine as 4 micron (0.00016”). Luma fine tungsten wire is available in the dimension range 0.004 – 0.5mm (0.00016 – 0.0196”) Examples of applications; Mesh, Fuses, Musical strings, Lightning, Automotive

Luma fine tungsten wire is used in a various number of applications where precision wire is needed.

Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74.

The name tungsten comes from the Swedish language where “tung” means heavy and “sten” means rock. We use tungsten for manufacturing of fine tungsten wire which is a precision wire.

Tungsten is remarkable for its robustness, especially the fact that it has the highest melting point of all metals and the highest tensile strength. That makes fine tungsten wire very effective. Also remarkable is its high density of 19.3 times that of water, comparable to that of uranium and gold. This high density also means a high absorption capacity for radioactive radiation and X-rays.

Tungsten has the lowest vapour pressure and the lowest coefficient of thermal expansion of all metals in pure form.

The electrical conductivity is good, about 30% of copper, as well as the thermal conductivity, which is about 43% that of copper. Tungsten has the lowest coefficient of thermal expansion, and at temperatures above 1650 °C the highest tensile strength of all metals. Tungsten has unusually low specific heat, which combined with the good thermal conductivity means that the metal heats up and cools down very quickly. That is a benefit with a fine tungsten wire.

Chemically, tungsten is not particularly reactive. At room temperature, it is resistant to air and water and is attacked only slowly by acids, aqua regia or alkalis. A mixture of hydrofluoric acid and nitric acid solution dissolve the metal easily already at ordinary temperature. At 400-500 °C, tungsten is oxidized in the air, and at 800 °C this attack is very rapid.

The unique characteristics of our fine tungsten wire enable us to offer a high quality precision wire. For example this means that our precision wire is available in wire sizes as fine as 4 micron (0.00016”).

Luma fine tungsten wire is available in the dimension range 0.004 – 0.5mm (0.00016 – 0.0196”)

Examples of applications; Mesh, Fuses, Musical strings, Lightning, Automotive

Supplier's Site

Technical Specifications

  Luma-Metall AB
Product Category Metal Shapes and Stock
Product Name Tungsten Wire
Type Refractory / Reactive; Tungsten
Shape / Form Wire
Processing, Temper & Finish Wrought; Polished; Electrolytically Cleaned, Electrolytically Etched
Applications Automotive or Vehicular; Electronics or semiconductors; Antennas, Mesh, Integrated Circuit Testing, Printing, Connectors, Fuses, Musical Strings, Medical, Technical Research, Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
 - HPA Cobalt 6B H - Ingot - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details