Linear Systems Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Direct Replacement for Siliconix-Vishay J500 Series. Ideal for Current Limiting and Constant Current Applications. Available in TO-92 3L RoHS and Tested Die. All Devices are available with special testing to... | |
| Direct Replacement for Siliconix-Vishay SST500 Series. Ideal for Current Limiting and Constant Current Applications. Available in SOT-23 3L RoHS and Tested Die. All Devices are available with special testing to... | |
| Ideal for Pico Amp, Ultra Low Leakage, Protection Diode Applications. Pin for Pin Replacements for Siliconix-Vishay. All single devices are available in TO-92 2L RoHS, TO-72 3L RoHS, SOT-23 3L... | |
| MINIATURE/NON MAGNETIC 8-PIN DFN PACKAGE LOW LEAKAGE DIODE | |
| PICO Ampere Diodes | |
| The DPAD Series Monolithic Dual, Pico Amp Low Leakage Diodes is a direct replacement for the Siliconix-Vishay equivalent part. It is ideal for Pico Amp, Ultra Low Leakage, Protection Diode... | |
| The ID100 Series Monolithic Dual, Pico Amp Low Leakage Diodes is a direct replacement for the Intersil equivalent part. It is ideal for Pico Amp, Ultra Low Leakage, Protection Diode... | |
| The JPAD Series Single, Pico Amp, Low Leakage Diodes is a direct replacement for the Siliconix-Vishay equivalent part. It is ideal for Pico Amp, Ultra Low Leakage, Protection Diode Applications. |