Linear Systems Newest Parts - LT3463EDD LT3463EDD

Description
Manufacturer: Linear Integrated Systems Win Source Part Number: 1206678-LT3463EDD Family Name: LT3463 Manufacturer Homepage: www.linearsystems.co m Alternative Parts (Cross-Reference): LT3463EDD#TR; LT3463EDD#PBF; LT3463EDD#TRPBF; Introduction Date: November 20, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Integrated Systems Win Source Part Number: 1206678-LT3463EDD Family Name: LT3463 Manufacturer Homepage: www.linearsystems.co m Alternative Parts (Cross-Reference): LT3463EDD#TR; LT3463EDD#PBF; LT3463EDD#TRPBF; Introduction Date: November 20, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT3463EDD - 1206678-LT3463EDD - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT3463EDD
1206678-LT3463EDD
Newest Parts - LT3463EDD 1206678-LT3463EDD
Manufacturer: Linear Integrated Systems Win Source Part Number: 1206678-LT3463EDD Family Name: LT3463 Manufacturer Homepage: www.linearsystems.co m Alternative Parts (Cross-Reference): LT3463EDD#TR; LT3463EDD#PBF; LT3463EDD#TRPBF; Introduction Date: November 20, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Integrated Systems
Win Source Part Number: 1206678-LT3463EDD
Family Name: LT3463
Manufacturer Homepage: www.linearsystems.com
Alternative Parts (Cross-Reference): LT3463EDD#TR; LT3463EDD#PBF; LT3463EDD#TRPBF;
Introduction Date: November 20, 2003
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1206678-LT3463EDD
Product Name Newest Parts - LT3463EDD
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
50V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG050T150EPDAZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
5 suppliers