Keystone Electronics Corp. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Part Number: 7834 Material: Steel Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER... | |
| Part Number: 7835 Material: Steel Mounting: THM Number of Tabs: 5 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER... | |
| Part Number: 7836 Material: Steel Mounting: THM Number of Tabs: 6 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER... | |
| Part Number: 8724 # of Terminals: 24 Current Rating: 5 Amps Mounting: THM Orientation: Vertical Can be trimmed to connect as few as 2 positions. | |
| Part Number: 8727 # of Terminals: 24 Current Rating: 6 Amps Mounting: THM Orientation: Vertical Can be trimmed to connect as few as 2 positions. | |
| Part Number: 940 Mounting: SMT Orientation: Horizontal Packaging: Bulk Size: Micro Style: USB Type B Type: USB 2.0 Socket | |
| Part Number: 940TR Mounting: SMT Orientation: Horizontal Packaging: Tape and Reel - 1,000 / 13" reel Size: Micro Style: USB Type B Type: USB 2.0 Socket Micro-USB Type B Receptacle,... | |
| Part Number: 953 Mounting: SMT Orientation: Horizontal Packaging: Bulk Style: USB C | |
| Part Number: 955 Mounting: SMT Orientation: Horizontal Packaging: Bulk Size: Micro Style: USB Type B Micro-USB Type B Receptacle, USB 3.0, Solder Type (Surface Mount), Black Insulator, UL94V-0. | |
| Part Number: 961H Packaging: Bulk 8 Pin Female Connector for Supplied assembled with 6.00" long 26AWG wires | |
| Part Number: 967 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... | |
| Part Number: 968 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... |
| << Prev |