Industrial PC, Inc. Datasheets for Ruggedized Computers
Ruggedized computers are similar to personal computers (PC), but they are intended for use on a factory floor or in other harsh environments.
Ruggedized Computers: Learn more
| Product Name | Notes |
|---|---|
| In-Vehicle Intel® Apollo Lake Ultra-Compact Fanless System Intel® Atom™ E3950 Quad Core Processor Two 802.3at PoE+ ports and one GbE port 3x Mini PCIe sockets and 1x M.2 socket for... | |
| 4th Generation Intel® Core™ i3 Haswell Intel® Core™ i3 processor for mid-range performance. Compact Fanless Chassis Mount vertically or horizontally with included brackets. Fast Delivery In-stock and ready to ship. | |
| 6th Generation Intel® Core™ i3, i5, or i7 Skylake Intel® Core™ processors for high performance applications in rugged environments. Integrated NVIDIA® GeForce® GTX 1050 Graphics Card The innovative thermal design... | |
| 6th Generation Intel® Core™ i3, i5, or i7 Skylake Intel® Core™ processors for high performance applications in rugged environments. Low-Profile Fanless Chassis Wall or DIN rail mountable compact chassis for... | |
| 6th Generation Intel® Core™ i3, i5, or i7 Skylake Intel® Core™ processors for high performance applications in rugged environments. Rugged Fanless Chassis Wall or DIN rail mountable chassis with expansion... | |
| 6th Generation Intel® Core™ i3, i5, or i7 Skylake Intel® Core™ processors for high performance applications in rugged environments. Triple Independent Display with 3x HDMI Ports Perfect for digital signage... | |
| 6th Generation Intel® Core™ i3, i5, or i7 Skylake Intel® Core™ processors for high performance, in-vehicle applications. Designed for In-Vehicle Applications Built-in ignition control and fanless chassis designed to handle... | |
| 7th Generation Intel® Core™ i5 Dual Core i5 processor with a 15W TDP Dual Expansion Slots Supports one PCIe (x4) and one PCI expansion card. Wireless Connectivity Two gigabit Ethernet... | |
| 8th Generation Intel® Core™ i3, i5, or i7 Coffee Lake Intel® Core™ processors for high performance applications in rugged environments. Low-Profile, Rugged Fanless Chassis Wall or DIN rail mountable low-profile... | |
| 8th Generation Intel® Core™ i3, i5, or i7 Coffee Lake Intel® Core™ processors for high performance applications in rugged environments. Rugged Fanless Chassis Wall or DIN rail mountable chassis with... | |
| Intel® Atom™ E3826 Processor Entry-level processor with adequate computing performance Compact Fanless Chassis Wall or DIN rail mountable compact chassis for space restrictive environments. Wireless Connectivity Two gigabit Ethernet ports... | |
| Intel® Celeron® J1900 Quad-Core Bay Trail J1900 processor. PCI Expansion Slot Supports one PCI card up to 168mm in length. Compact Fanless Chassis Wall mountable fanless chassis with a temperature... | |
| Intel® Celeron® J1900 Quad-core processor for adequate performance at a great value. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 60°C. Wireless Connectivity One... | |
| Intel® Core™ i5-7200U Dual-Core Kaby Lake i5 processor. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 50°C. Wireless Connectivity Dual gigabit Ethernet ports and... | |
| 5th Gen. Intel® Core™ i3/i5/i7 Smart Vehicle Power Ignition Wireless support LTE, 3.5G w/ SIM Card, WLAN, GPS Dead Reckoning, GSM/GPRS, BT Dual Hot-Swap 2.5″ HDD Trays Supports Triple Independent... | |
| Intel® 1037u Dual Core CPU 6x Serial, 1x LPT Compact design When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial... | |
| Intel® 7th & 6th Gen Core™ processor compatibility MIL-STD-810G Tested for Vibration and Shock PCIe and PCI Expansion Slots Swappable Hard Drive Box When you’re seeking a durable, rugged and... | |
| Intel® Atom™ D2550 2x GbE, 4x USB 2.0, 4x Serial Slim, compact design Wall or DIN Rail Mountable When you’re seeking a durable, rugged and worry-free embedded computer system, you... | |
| Intel® Atom™ E3950 or Intel® Pentium® N4200 processor Front I/O access DIN-mounting design 1x Mini PCIe expansion MezIO™ compatible Windows 10 support only When you’re seeking a durable, rugged and... | |
| Intel® Bay Trail™ E3845 Quad Core Dual GbE, DVI Ultra compact design Wall or DIN Rail Mountable When you’re seeking a durable, rugged and worry-free embedded computer system, you can... | |
| Intel® Bay Trail™ E3845 Dual 802.3at Gigabit PoE ports Ultra compact design Wall or DIN Rail Mountable When you’re seeking a durable, rugged and worry-free embedded computer system, you can... | |
| Intel® Celeron® Bay Trail J1900 quad-core processor 1x Mini PCIe expansion 8x Serial, 4x USB Optional internal USB for Software Encryption Dongle When you’re seeking a durable, rugged and worry-free... | |
| Intel® Celeron® Bay Trail J1900 quad-core processor 1x PCI/PCIe expansion with compact size 1x USB 3.0, 3x USB 2.0, 4x Serial When you’re seeking a durable, rugged and worry-free embedded... | |
| Intel® Celeron® Bay Trail J1900 quad-core processor 3x PCI slots or 1x PCIe x4 + 2x PCI slots 1x USB 3.0, 3x USB 2.0, 4x Serial When you’re seeking a... | |
| Intel® Celeron® N2930 processor 1x Mini PCIe expansion Compact size and light weight Dual Display with HDMI and VGA When you’re seeking a durable, rugged and worry-free embedded computer system,... | |
| Intel® Core™ i3/i5/i7 2x GbE, 4x USB 3.0 2x PCIe slots Optional 3x PCI slots Wall, Rack, or DIN Rail Mountable When you’re seeking a durable, rugged and worry-free embedded... | |
| Intel® Core™ i3/i5/i7 3x GbE, 4x USB 3.0, 4x USB 2.0 Optional Expansion Cassette for PCIe or PCI Card Wall or DIN Rail Mountable The Nuvo-3000 is a high-performance industrial... | |
| Intel® Core™ i5-4300U processor 1x Mini PCIe expansion 2-4x GbE, 4x USB 3.0 Optional 8-pin Digital I/O When you’re seeking a durable, rugged and worry-free embedded computer system, you can... | |
| Intel® Core™ i5/i7 4x GbE, 4x USB 3.0, 2x USB 2.0 Wall or DIN Rail Mountable When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust... | |
| Intel® Core™ i5/i7 4x PoE 802.3at Gigabit PoE Ports, 4x USB 3.0 Easy-Swap 2.5″ HDD Tray Wall or DIN Rail Mountable When you’re seeking a durable, rugged and worry-free embedded... |