6th Generation Intel® Core™ i3, i5, or i7
Skylake Intel® Core™ processors for high performance applications in rugged environments.
Triple Independent Display with 3x HDMI Ports
Perfect for digital signage applications requiring many display outputs.
RAID 0/1 Support
Two SATA III slots for 2.5″ drives supporting RAID 0 and RAID 1.
Windows and Linux Support
Tested with Windows 7 Pro, Windows 10 Pro, Windows Embedded 8 Standard, and Ubuntu 14.04.4/5 LTS operating systems.
The BPC-5070 features a socket LGA 1151 for Skylake Intel® Core™ processors, one HDMI 2.0 and two HDMI 1.4a ports. The three HDMI ports support triple independent display output which is ideal for digital signage up to 4K.
| Industrial PC, Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | BPC-5070 |
| Product Name | Skylake Intel® Core i7/i5/i3 Fanless Computer with Triple Independent Displays |
| General Features | Ruggedized |