Intel® Celeron® J1900
Quad-Core Bay Trail J1900 processor.
PCI Expansion Slot
Supports one PCI card up to 168mm in length.
Compact Fanless Chassis
Wall mountable fanless chassis with a temperature rating of -10°C to 60°C.
Wireless Connectivity
Dual gigabit Ethernet ports and optional WiFi/Bluetooth connectivity via Mini PCIe card.
When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to deliver. Industrial PC offers a wide selection of fanless and traditional embedded systems designed for a variety of industrial applications, including a series of embedded systems engineered specifically for automotive installations. Many of the systems are available with a wall mount or DIN-rail mount ensuring maximum flexibility and upgradeability.
| Industrial PC, Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | IPC-301 |
| Product Name | Compact, Quad-Core Intel® Celeron®Fanless Computer |
| General Features | Ruggedized |