8th Generation Intel® Core™ i3, i5, or i7
Coffee Lake Intel® Core™ processors for high performance applications in rugged environments.
Rugged Fanless Chassis
Wall or DIN rail mountable chassis with expansion cassette for full-size PCIe or PCI card.
Wireless Connectivity
Up to six gigabit Ethernet ports and optional WiFi/Bluetooth or 4G LTE cellular connectivity via Mini PCIe card.
Windows and Linux Support
Tested with Windows 7 Pro, Windows 10 Pro, Ubuntu 14.04.4/5 LTS, Ubuntu 16.04.0/1 LTS, OpenSUS 42.1, Fedora 23, and Debian 8.3 operating systems.
New for 2018, the Nuvo-7000 series from Neousys supports 8th generation Intel® Core™ processors. Using the latest processors featuring a six core/12 thread architecture, the Nuvo-7000 series offers a significant upgrade in performance from the 6th generation Nuvo-5000 series. Available with PCI, PCIe, or dual PCIe slots in the patented expansion cassette.
With proprietary MezIO™ expansion interface, expansion card slots, and rich I/O the Nuvo-7000 can fit a variety of applications for rugged environments.
| Industrial PC, Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-7000 |
| Product Name | Coffee Lake Intel® Core i7/i5/i3 Fanless Computer with up to two PCIe slots |
| General Features | Ruggedized |
| Processor | Intel 386 Family |
| Speed | 2100 to 4600 MHz |