Industrial PC, Inc. Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
| Product Name | Notes |
|---|---|
| 6th Generation Intel® Core™ i3, i5, or i7 Skylake Intel® Core™ processors for high performance applications in rugged environments. Rugged Fanless Chassis Wall or DIN rail mountable chassis with expansion... | |
| 8th Generation Intel® Core™ i3, i5, or i7 Coffee Lake Intel® Core™ processors for high performance applications in rugged environments. Rugged Fanless Chassis Wall or DIN rail mountable chassis with... | |
| Intel® Atom™ E3826 Processor Entry-level processor with adequate computing performance Compact Fanless Chassis Wall or DIN rail mountable compact chassis for space restrictive environments. Wireless Connectivity Two gigabit Ethernet ports... | |
| Intel® Celeron® J1900 Quad-Core Bay Trail J1900 processor. PCI Expansion Slot Supports one PCI card up to 168mm in length. Compact Fanless Chassis Wall mountable fanless chassis with a temperature... | |
| Intel® Celeron® J1900 Quad-core processor for adequate performance at a great value. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 60°C. Wireless Connectivity One... | |
| Intel® 7th & 6th Gen Core™ processor compatibility MIL-STD-810G Tested for Vibration and Shock PCIe and PCI Expansion Slots Swappable Hard Drive Box When you’re seeking a durable, rugged and... | |
| Intel® Atom™ D2550 processor 2x GbE, 6x USB 2.0, 6x Serial PCI Slot When you’re seeking a durable, rugged and worry-free embedded computer system, you can trust Industrial PC to... | |
| Intel® Celeron® Bay Trail J1900 quad-core processor 1x PCI/PCIe expansion with compact size 1x USB 3.0, 3x USB 2.0, 4x Serial When you’re seeking a durable, rugged and worry-free embedded... | |
| Intel® Celeron® Bay Trail J1900 quad-core processor 3x PCI slots or 1x PCIe x4 + 2x PCI slots 1x USB 3.0, 3x USB 2.0, 4x Serial When you’re seeking a... | |
| Intel® Core™ i3/i5/i7 2x GbE, 4x USB 3.0 2x PCIe slots Optional 3x PCI slots Wall, Rack, or DIN Rail Mountable When you’re seeking a durable, rugged and worry-free embedded... | |
| Intel® Core™ i3/i5/i7 3x GbE, 4x USB 3.0, 4x USB 2.0 Optional Expansion Cassette for PCIe or PCI Card Wall or DIN Rail Mountable The Nuvo-3000 is a high-performance industrial... |