6th Generation Intel® Core™ i3, i5, or i7
Skylake Intel® Core™ processors for high performance applications in rugged environments.
Rugged Fanless Chassis
Wall or DIN rail mountable chassis with expansion cassette for full-size PCIe or PCI card.
Wireless Connectivity
Up to six gigabit Ethernet ports and optional WiFi/Bluetooth or 4G LTE cellular connectivity via Mini PCIe card.
Windows and Linux Support
Tested with Windows 7 Pro, Windows 10 Pro, Ubuntu 14.04.4/5 LTS, Ubuntu 16.04.0/1 LTS, OpenSUS 42.1, Fedora 23, and Debian 8.3 operating systems.
Integrating cutting-edge technologies, the Nuvo-5000 is the next-generation fanless controller. It supports 6th generation processors from Pentium® to Core™ i7 while maintaining a -25°C to 70°C wide operating temperature.
The Nuvo-5000 provides a wealth of I/O functions for general applications, including GbE, USB 2.0/3.0, Serial, and VGA/DVI/DP triple display outputs. If that’s not enough, the patented expansion cassette can be used for an off-the-shelf PCIe/PCI card or an optional MezIO™ module can be installed for DIO or additional ports.
| Industrial PC, Inc. | |
|---|---|
| Product Category | Ruggedized Computers |
| Product Number | Nuvo-5000 |
| Product Name | Skylake Intel® Core i7/i5/i3 Fanless Computer with PCIe/PCI Expansion Cassette |
| General Features | Ruggedized |