Aalborg Instruments Smart Digital Command Module SDPROC1D1NAL

Description
Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain appropriate power supplies, 24x2 alpha-numeric dot matrix display readout, and four panel buttons which provide complete control over all the various functions necessary to measure and/or control flow.
Description
Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain appropriate power supplies, 24x2 alpha-numeric dot matrix display readout, and four panel buttons which provide complete control over all the various functions necessary to measure and/or control flow.
Datasheet
Datasheet Summary
Powered by GS/AI

The Smart Digital Command Module (part number SDPROC1D1NAL) from Aalborg Instruments is a microprocessor-driven device designed for use with analog or digital mass flow controllers that utilize 0-5 Vdc input/output signals. It is available in configurations of one to four channels and includes a 24x2 alpha-numeric dot matrix display, four control buttons, and integrated power supplies. This module features an RS-232 serial communication interface for easy integration with custom software or terminals, allowing full control over its functions. An optional built-in Ethernet interface enables remote access via a web browser, providing real-time monitoring and control capabilities. The device supports programmable batch flow control with up to sixteen steps, as well as programmable timer flow control with up to ninety-six steps. It can manage flow ratios for mixtures of up to four gases and includes alarm functionalities for high and low flow limits, with customizable actions such as contact closures and audible signals. The Smart Digital Command Module operates on a power supply range of 85 to 240 VAC and offers various engineering units for flow measurements. Its compact dimensions and lightweight design make it suitable for various applications in flow measurement and control.

Datasheet Summary
Powered by GS/AI

The Smart Digital Command Module (part number SDPROC1D1NAL) from Aalborg Instruments is a microprocessor-driven device designed for use with analog or digital mass flow controllers that utilize 0-5 Vdc input/output signals. It is available in configurations of one to four channels and includes a 24x2 alpha-numeric dot matrix display, four control buttons, and integrated power supplies. This module features an RS-232 serial communication interface for easy integration with custom software or terminals, allowing full control over its functions. An optional built-in Ethernet interface enables remote access via a web browser, providing real-time monitoring and control capabilities. The device supports programmable batch flow control with up to sixteen steps, as well as programmable timer flow control with up to ninety-six steps. It can manage flow ratios for mixtures of up to four gases and includes alarm functionalities for high and low flow limits, with customizable actions such as contact closures and audible signals. The Smart Digital Command Module operates on a power supply range of 85 to 240 VAC and offers various engineering units for flow measurements. Its compact dimensions and lightweight design make it suitable for various applications in flow measurement and control.

Suppliers

Company
Product
Description
Supplier Links
Smart Digital Command Module - SDPROC1D1NAL - Aalborg Instruments
Orangeburg, NY, USA
Smart Digital Command Module
SDPROC1D1NAL
Smart Digital Command Module SDPROC1D1NAL
Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain appropriate power supplies, 24x2 alpha-numeric dot matrix display readout, and four panel buttons which provide complete control over all the various functions necessary to measure and/or control flow.

Microprocessor driven digital Command Modules are
used in conjunction with any analog or digital mass flow
meters or controllers with 0-5 Vdc input /output signals.
One, two, three and four channel Command Module
configurations are available. Command Modules contain
appropriate power supplies, 24x2 alpha-numeric dot
matrix display readout, and four panel buttons which
provide complete control over all the various functions
necessary to measure and/or control flow.

Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Controllers
Product Number SDPROC1D1NAL
Product Name Smart Digital Command Module
Control Limit
Features Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Stand-Alone
Interface Digital Front Panel; Computer Programmable
Communication / Port Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Low Cost Flow Controller-SmartTrak 50 - Medium Flow -  - Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details