The Smart Digital Command Module (part number SDPROC3D1EUV) from Aalborg Instruments is a microprocessor-drive
Microprocessor driven digital Command Modules are
used in conjunction with any analog or digital mass flow
meters or controllers with 0-5 Vdc input /output signals.
One, two, three and four channel Command Module
configurations are available. Command Modules contain
appropriate power supplies, 24x2 alpha-numeric dot
matrix display readout, and four panel buttons which
provide complete control over all the various functions
necessary to measure and/or control flow.
| Aalborg Instruments | |
|---|---|
| Product Category | Flow Controllers |
| Product Number | SDPROC3D1EUV |
| Product Name | Smart Digital Command Module |
| Control | Limit |
| Features | Multi-Function; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control |
| Form Factor | Stand-Alone |
| Interface | Digital Front Panel; Computer Programmable |
| Communication / Port Type | RS232 |