Maximum Temperature: 1200 °F / 649°C
TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air around and through the work load horizontally with circulation from side to side. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located. After passing over the heating elements, the heated air moves back into the work chamber at the side of the oven away from the fan. These Top Loading Ovens are rugged steel construction with 5" of high temperature insulation and come with a counterweighted hinged door for easy access to the work chamber.
| Trent, Inc. | |
|---|---|
| Product Category | Laboratory Ovens |
| Product Number | TLO-3 |
| Product Name | Top Loading Oven Air Recirculating |
| External | Top Load (Crucible / Melt) |
| Heat Source | Electric / Resistance |
| Controller Type | Single Set Point |
| Atmosphere | Air / Oxidizing |
Individual Shelf Heating