Maximum Temperature: 650°F / 343°C
Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of the oven behind a baffle. The fan draws air around and through the work load horizontally with circulation from left to right. The air is then forced through ducts on both sides of the work chamber in which the TRENT Folded and Formed® heating elements are located.
| Trent, Inc. | |
|---|---|
| Product Category | Laboratory Ovens |
| Product Number | HCC-2 |
| Product Name | Batch Oven Horizontal Air Flow |
| External | Bench / Cabinet |
| Features | Shelves, Racks or Carts |
| Heat Source | Electric / Resistance |
| Controller Type | Single Set Point |
| Atmosphere | Air / Oxidizing |
Individual Shelf Heating