Trent, Inc. Bell Type Oven RBO-3

Description
Maximum Temperature: 1000°F / 538°C TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber access through the open bottom. TRENT Folded and Formed® heating elements are mounted to the inner liner side walls to provide a blanket of radiant heat to surround the charge placed in the oven. No heaters are located on the ceiling of the oven. The RBOF Series of Bell Ovens are built for those applications where recirculated air flow is required in the work chamber for speed of processing or other reasons. A recirculating fan is located at the top of the oven behind an aluminized steel baffle. The fan draws air around and through the load in the work chamber in a vertical plane with circulation from bottom to top. The air is forced behind the fan baffle to the side walls where it passes downward over the heating elements located in the side wall ducting. The side wall ducting also acts as a baffle to prevent direct radiation to the process load. Both Series do well in special purpose processing and can be adapted to various methods of raising and lowering the oven over the work load and to varying insulated base requirements. Insulated bases and specialized lifting mechanisms are options. Lifting lugs are standard.
Description
Maximum Temperature: 1000°F / 538°C TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber access through the open bottom. TRENT Folded and Formed® heating elements are mounted to the inner liner side walls to provide a blanket of radiant heat to surround the charge placed in the oven. No heaters are located on the ceiling of the oven. The RBOF Series of Bell Ovens are built for those applications where recirculated air flow is required in the work chamber for speed of processing or other reasons. A recirculating fan is located at the top of the oven behind an aluminized steel baffle. The fan draws air around and through the load in the work chamber in a vertical plane with circulation from bottom to top. The air is forced behind the fan baffle to the side walls where it passes downward over the heating elements located in the side wall ducting. The side wall ducting also acts as a baffle to prevent direct radiation to the process load. Both Series do well in special purpose processing and can be adapted to various methods of raising and lowering the oven over the work load and to varying insulated base requirements. Insulated bases and specialized lifting mechanisms are options. Lifting lugs are standard.

Suppliers

Company
Product
Description
Supplier Links
Bell Type Oven - RBO-3 - Trent, Inc.
Philadelphia, PA, USA
Bell Type Oven
RBO-3
Bell Type Oven RBO-3
Maximum Temperature: 1000°F / 538°C TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber access through the open bottom. TRENT Folded and Formed® heating elements are mounted to the inner liner side walls to provide a blanket of radiant heat to surround the charge placed in the oven. No heaters are located on the ceiling of the oven. The RBOF Series of Bell Ovens are built for those applications where recirculated air flow is required in the work chamber for speed of processing or other reasons. A recirculating fan is located at the top of the oven behind an aluminized steel baffle. The fan draws air around and through the load in the work chamber in a vertical plane with circulation from bottom to top. The air is forced behind the fan baffle to the side walls where it passes downward over the heating elements located in the side wall ducting. The side wall ducting also acts as a baffle to prevent direct radiation to the process load. Both Series do well in special purpose processing and can be adapted to various methods of raising and lowering the oven over the work load and to varying insulated base requirements. Insulated bases and specialized lifting mechanisms are options. Lifting lugs are standard.

Maximum Temperature: 1000°F / 538°C

TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber access through the open bottom. TRENT Folded and Formed® heating elements are mounted to the inner liner side walls to provide a blanket of radiant heat to surround the charge placed in the oven. No heaters are located on the ceiling of the oven.

The RBOF Series of Bell Ovens are built for those applications where recirculated air flow is required in the work chamber for speed of processing or other reasons. A recirculating fan is located at the top of the oven behind an aluminized steel baffle. The fan draws air around and through the load in the work chamber in a vertical plane with circulation from bottom to top. The air is forced behind the fan baffle to the side walls where it passes downward over the heating elements located in the side wall ducting. The side wall ducting also acts as a baffle to prevent direct radiation to the process load.

Both Series do well in special purpose processing and can be adapted to various methods of raising and lowering the oven over the work load and to varying insulated base requirements. Insulated bases and specialized lifting mechanisms are options. Lifting lugs are standard.

Supplier's Site

Technical Specifications

  Trent, Inc.
Product Category Laboratory Ovens
Product Number RBO-3
Product Name Bell Type Oven
External Bell Type Oven
Heat Source Electric / Resistance
Controller Type Single Set Point
Atmosphere Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Venticell Forced Air Oven - 404 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts; Timer
Heat Source Electric / Resistance
View Details
Da Vinci Kiln Automatic - X3245-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top); Bell-Lift
Features Shelves, Racks or Carts (optional feature)
Heat Source Electric / Resistance
View Details
Laboratory Oven - BD-900 - Associated Environmental Systems
Associated Environmental Systems
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts (optional feature); Data Logger or Recorder (optional feature)
Heat Source Electric / Resistance
View Details