Gullco International Limited 100 lb Portable Flux Holding Oven GOV 100 PFD

Description
This portable 100 lb. capacity Flux Holding Oven uses the same flux hopper as Model GOV 100 FH except is supplied complete with portable carrier, a 25 lb. capacity flux bucket for transfer of the flux to the welding head. Flux bucket gravity feed from a positive lever type valve at the base of the Hopper. The 100lb. Hopper can be readily detached from its portable carrier and mounted directly above the welding head or on the welding manipulator. All for operation on 115 volts, 50/60 cycle AC power supply. Weight 50 lbs. Note: Oven can be supplied for operation on 220 volts or 440 volts, single phase power supply. Please consult factory.
Datasheet
Description
This portable 100 lb. capacity Flux Holding Oven uses the same flux hopper as Model GOV 100 FH except is supplied complete with portable carrier, a 25 lb. capacity flux bucket for transfer of the flux to the welding head. Flux bucket gravity feed from a positive lever type valve at the base of the Hopper. The 100lb. Hopper can be readily detached from its portable carrier and mounted directly above the welding head or on the welding manipulator. All for operation on 115 volts, 50/60 cycle AC power supply. Weight 50 lbs. Note: Oven can be supplied for operation on 220 volts or 440 volts, single phase power supply. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 lb Portable Flux Holding Oven - GOV 100 PFD - Gullco International Limited
Newmarket, Ontario, Canada
100 lb Portable Flux Holding Oven
GOV 100 PFD
100 lb Portable Flux Holding Oven GOV 100 PFD
This portable 100 lb. capacity Flux Holding Oven uses the same flux hopper as Model GOV 100 FH except is supplied complete with portable carrier, a 25 lb. capacity flux bucket for transfer of the flux to the welding head. Flux bucket gravity feed from a positive lever type valve at the base of the Hopper. The 100lb. Hopper can be readily detached from its portable carrier and mounted directly above the welding head or on the welding manipulator. All for operation on 115 volts, 50/60 cycle AC power supply. Weight 50 lbs. Note: Oven can be supplied for operation on 220 volts or 440 volts, single phase power supply. Please consult factory.

This portable 100 lb. capacity Flux Holding Oven uses the same flux hopper as Model GOV 100 FH except is supplied complete with portable carrier, a 25 lb. capacity flux bucket for transfer of the flux to the welding head. Flux bucket gravity feed from a positive lever type valve at the base of the Hopper. The 100lb. Hopper can be readily detached from its portable carrier and mounted directly above the welding head or on the welding manipulator. All for operation on 115 volts, 50/60 cycle AC power supply. Weight 50 lbs.
Note: Oven can be supplied for operation on 220 volts or 440 volts, single phase power supply. Please consult factory.

Supplier's Site Datasheet

Technical Specifications

  Gullco International Limited
Product Category Ovens (industrial)
Product Number GOV 100 PFD
Product Name 100 lb Portable Flux Holding Oven
Application Welding
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Ovens used for Thermal Treatment of Plastics -  - Cincinnati Sub-Zero Products
Specs
Application Curing; Heat Treatment; Thermal Shaping
View Details
Three Layers Oven - AO-3*520A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Controller Type Programmable
View Details
Explosion Resistant Heating And Drying Ovens - VTUW - Weiss Technik North America, Inc.
Specs
Application Drying; Heat Treatment; Cleanroom
Features Explosion Proof
View Details
Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details