Gullco International Limited 200 lb Flux Holding Oven GOV 200 FD

Description
This insulated 200 lb. capacity Flux Holding Oven is generally located in the storage area and is used to keep the flux in its dry state or to dry out flux that has picked up moisture. It is complete with lifting lugs, and hinged loading lid, thermometer and a flux heating system incorporating 1500 watts of low density elements. Temperature controlled by thermostat. Temperature range 100° to 550° F. All for operation on 115 volts,50/60 cycle AC power supply. Weight 155 lbs. Note: Oven can be supplied for operation on 220 volts or 440 volts, single phase power supply. Please consult factory.
Datasheet
Description
This insulated 200 lb. capacity Flux Holding Oven is generally located in the storage area and is used to keep the flux in its dry state or to dry out flux that has picked up moisture. It is complete with lifting lugs, and hinged loading lid, thermometer and a flux heating system incorporating 1500 watts of low density elements. Temperature controlled by thermostat. Temperature range 100° to 550° F. All for operation on 115 volts,50/60 cycle AC power supply. Weight 155 lbs. Note: Oven can be supplied for operation on 220 volts or 440 volts, single phase power supply. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 lb Flux Holding Oven - GOV 200 FD - Gullco International Limited
Newmarket, Ontario, Canada
200 lb Flux Holding Oven
GOV 200 FD
200 lb Flux Holding Oven GOV 200 FD
This insulated 200 lb. capacity Flux Holding Oven is generally located in the storage area and is used to keep the flux in its dry state or to dry out flux that has picked up moisture. It is complete with lifting lugs, and hinged loading lid, thermometer and a flux heating system incorporating 1500 watts of low density elements. Temperature controlled by thermostat. Temperature range 100° to 550° F. All for operation on 115 volts,50/60 cycle AC power supply. Weight 155 lbs. Note: Oven can be supplied for operation on 220 volts or 440 volts, single phase power supply. Please consult factory.

This insulated 200 lb. capacity Flux Holding Oven is generally located in the storage area and is used to keep the flux in its dry state or to dry out flux that has picked up moisture. It is complete with lifting lugs, and hinged loading lid, thermometer and a flux heating system incorporating 1500 watts of low density elements. Temperature controlled by thermostat. Temperature range 100° to 550° F. All for operation on 115 volts,50/60 cycle AC power supply. Weight 155 lbs.
Note: Oven can be supplied for operation on 220 volts or 440 volts, single phase power supply. Please consult factory.

Supplier's Site Datasheet

Technical Specifications

  Gullco International Limited
Product Category Ovens (industrial)
Product Number GOV 200 FD
Product Name 200 lb Flux Holding Oven
Application Welding
Unlock Full Specs
to access all available technical data

Similar Products

Double-Layers Explosion-Proof Oven - AT-150C - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Application Drying
Heat Source Electric / Resistance
Features Cooling; Explosion Proof
View Details
Oxidation Oven -  - Harper International Corporation
Harper International Corporation
Specs
Heat Source Combustion
Atmosphere Air / Oxidizing
Features Cooling
View Details
Custom Heating & Drying Oven -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Application Drying; Heat Treatment
Controller Type Programmable
View Details
Microwave Heating Chambers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Application Drying; Thermal Shaping
External Vertical (Bell Top)
Heat Source RF / Microwave / Dielectric
View Details