ACE Controls Inc. Pneumatic Leveling Mounts with Automatic Level Control PAL-9

Description
For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that reacts quickly to loads and center-of-gravity changes. They automatically adjust deviations from the pre-set position. The system is available in three different sizes for loads up to 850 lbs (385 kg) per air spring with a natural frequency up to 1.7 Hz. Customized isolators with a natural frequency of up to 0.5 Hz can be manufactured upon request. PAL isolators meet the critical needs of metrology instruments, electron microscopes, inspections stations and precision manufacturing equipment. Technical Data Natural frequency 1.2 Hz to 5 Hz Load range max. 850 kg Operating temperature range -22 °F to +122 °F Material Isolation medium: Neoprene Application field Test and calibration appliances, Aircraft and car testing stations, Foundation mounting
Description
For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that reacts quickly to loads and center-of-gravity changes. They automatically adjust deviations from the pre-set position. The system is available in three different sizes for loads up to 850 lbs (385 kg) per air spring with a natural frequency up to 1.7 Hz. Customized isolators with a natural frequency of up to 0.5 Hz can be manufactured upon request. PAL isolators meet the critical needs of metrology instruments, electron microscopes, inspections stations and precision manufacturing equipment. Technical Data Natural frequency 1.2 Hz to 5 Hz Load range max. 850 kg Operating temperature range -22 °F to +122 °F Material Isolation medium: Neoprene Application field Test and calibration appliances, Aircraft and car testing stations, Foundation mounting

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Leveling Mounts with Automatic Level Control - PAL-9 - ACE Controls Inc.
Farmington Hills, MI, USA
Pneumatic Leveling Mounts with Automatic Level Control
PAL-9
Pneumatic Leveling Mounts with Automatic Level Control PAL-9
For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that reacts quickly to loads and center-of-gravity changes. They automatically adjust deviations from the pre-set position. The system is available in three different sizes for loads up to 850 lbs (385 kg) per air spring with a natural frequency up to 1.7 Hz. Customized isolators with a natural frequency of up to 0.5 Hz can be manufactured upon request. PAL isolators meet the critical needs of metrology instruments, electron microscopes, inspections stations and precision manufacturing equipment. Technical Data Natural frequency 1.2 Hz to 5 Hz Load range max. 850 kg Operating temperature range -22 °F to +122 °F Material Isolation medium: Neoprene Application field Test and calibration appliances, Aircraft and car testing stations, Foundation mounting

For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time.

The PAL system is an air spring system with level control that reacts quickly to loads and center-of-gravity changes. They automatically adjust deviations from the pre-set position. The system is available in three different sizes for loads up to 850 lbs (385 kg) per air spring with a natural frequency up to 1.7 Hz. Customized isolators with a natural frequency of up to 0.5 Hz can be manufactured upon request.

PAL isolators meet the critical needs of metrology instruments, electron microscopes, inspections stations and precision manufacturing equipment.

Technical Data

Natural frequency 1.2 Hz to 5 Hz

Load range max. 850 kg

Operating temperature range -22 °F to +122 °F

Material Isolation medium: Neoprene

Application field Test and calibration appliances, Aircraft and car testing stations, Foundation mounting

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number PAL-9
Product Name Pneumatic Leveling Mounts with Automatic Level Control
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Wire Rope Isolator - WR6-950-10 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Anti-Vibration Materials for Anchor-Free Seismic Restraint - Tack Gel - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details