ACE Controls Inc. Pneumatic Leveling Mounts with Automatic Level Control PAL-1000

Description
For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that reacts quickly to loads and center-of-gravity changes. They automatically adjust deviations from the pre-set position. The system is available in three different sizes for loads from 79 lbs to 100,000 lbs (36 kg to 42,000 kg) per air spring with a natural frequency up to 1.7 Hz. Customized isolators with a natural frequency of up to 0.5 Hz can be manufactured upon request. PAL isolators meet the critical needs of metrology instruments, electron microscopes, inspections stations and precision manufacturing equipment. Technical Data Natural frequency 1.2 Hz to 5 Hz Load range max. 100,000 lbs Stroke max. 0.984 in Standard colour Blue Operating temperature range -22 °F to +122 °F Material Outer body: Painted steel ; Isolation medium: Neoprene Application field Test and calibration appliances, Aircraft and car testing stations, Foundation mounting
Description
For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that reacts quickly to loads and center-of-gravity changes. They automatically adjust deviations from the pre-set position. The system is available in three different sizes for loads from 79 lbs to 100,000 lbs (36 kg to 42,000 kg) per air spring with a natural frequency up to 1.7 Hz. Customized isolators with a natural frequency of up to 0.5 Hz can be manufactured upon request. PAL isolators meet the critical needs of metrology instruments, electron microscopes, inspections stations and precision manufacturing equipment. Technical Data Natural frequency 1.2 Hz to 5 Hz Load range max. 100,000 lbs Stroke max. 0.984 in Standard colour Blue Operating temperature range -22 °F to +122 °F Material Outer body: Painted steel ; Isolation medium: Neoprene Application field Test and calibration appliances, Aircraft and car testing stations, Foundation mounting

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Leveling Mounts with Automatic Level Control - PAL-1000 - ACE Controls Inc.
Farmington Hills, MI, USA
Pneumatic Leveling Mounts with Automatic Level Control
PAL-1000
Pneumatic Leveling Mounts with Automatic Level Control PAL-1000
For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that reacts quickly to loads and center-of-gravity changes. They automatically adjust deviations from the pre-set position. The system is available in three different sizes for loads from 79 lbs to 100,000 lbs (36 kg to 42,000 kg) per air spring with a natural frequency up to 1.7 Hz. Customized isolators with a natural frequency of up to 0.5 Hz can be manufactured upon request. PAL isolators meet the critical needs of metrology instruments, electron microscopes, inspections stations and precision manufacturing equipment. Technical Data Natural frequency 1.2 Hz to 5 Hz Load range max. 100,000 lbs Stroke max. 0.984 in Standard colour Blue Operating temperature range -22 °F to +122 °F Material Outer body: Painted steel ; Isolation medium: Neoprene Application field Test and calibration appliances, Aircraft and car testing stations, Foundation mounting

For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time.

The PAL system is an air spring system with level control that reacts quickly to loads and center-of-gravity changes. They automatically adjust deviations from the pre-set position. The system is available in three different sizes for loads from 79 lbs to 100,000 lbs (36 kg to 42,000 kg) per air spring with a natural frequency up to 1.7 Hz. Customized isolators with a natural frequency of up to 0.5 Hz can be manufactured upon request.

PAL isolators meet the critical needs of metrology instruments, electron microscopes, inspections stations and precision manufacturing equipment.

Technical Data

Natural frequency 1.2 Hz to 5 Hz

Load range max. 100,000 lbs

Stroke max. 0.984 in

Standard colour Blue

Operating temperature range -22 °F to +122 °F

Material Outer body: Painted steel ; Isolation medium: Neoprene

Application field Test and calibration appliances, Aircraft and car testing stations, Foundation mounting

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number PAL-1000
Product Name Pneumatic Leveling Mounts with Automatic Level Control
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Anti Vibration Mounts - 1623219 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 7.72 lbs (3.50 kg)
Thickness 0.79 inch (20.00 mm)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-317C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
View Details
STAINLESS STEEL GLIDE - MKPS-50N3 - MKPS-50N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 792.00 lbs (359.18 kg)
View Details