ACE Controls Inc. Low Frequency Pneumatic Levelling Mount PLM

Description
Extremely low natural frequency of only 3 Hz: With its PLM range, ACE can now offer low frequency vibration and impact isolation for many applications. There are eight different, readily available off-the-shelf designs, which can withstand small to large loads from 100 lb up to 19,200 lb (45 kg up to 8,800 kg). They enable all types of equipment to be isolated from undesirable vibrations and at the same time can be used for perfect leveling via the integrated valve. When used as a vibration absorber, the internal air chamber provides a significant isolating effect, starting at 5 Hz. The ratio of horizontal to vertical natural frequency is 1:1 and only 3.0 Hz in optimally loaded conditions. Used to isolate measurement tables, test benches, high-speed presses, fans, air compressors, production plants and other low frequency applications.
Description
Extremely low natural frequency of only 3 Hz: With its PLM range, ACE can now offer low frequency vibration and impact isolation for many applications. There are eight different, readily available off-the-shelf designs, which can withstand small to large loads from 100 lb up to 19,200 lb (45 kg up to 8,800 kg). They enable all types of equipment to be isolated from undesirable vibrations and at the same time can be used for perfect leveling via the integrated valve. When used as a vibration absorber, the internal air chamber provides a significant isolating effect, starting at 5 Hz. The ratio of horizontal to vertical natural frequency is 1:1 and only 3.0 Hz in optimally loaded conditions. Used to isolate measurement tables, test benches, high-speed presses, fans, air compressors, production plants and other low frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Low Frequency Pneumatic Levelling Mount - PLM - ACE Controls Inc.
Farmington Hills, MI, USA
Low Frequency Pneumatic Levelling Mount
PLM
Low Frequency Pneumatic Levelling Mount PLM
Extremely low natural frequency of only 3 Hz: With its PLM range, ACE can now offer low frequency vibration and impact isolation for many applications. There are eight different, readily available off-the-shelf designs, which can withstand small to large loads from 100 lb up to 19,200 lb (45 kg up to 8,800 kg). They enable all types of equipment to be isolated from undesirable vibrations and at the same time can be used for perfect leveling via the integrated valve. When used as a vibration absorber, the internal air chamber provides a significant isolating effect, starting at 5 Hz. The ratio of horizontal to vertical natural frequency is 1:1 and only 3.0 Hz in optimally loaded conditions. Used to isolate measurement tables, test benches, high-speed presses, fans, air compressors, production plants and other low frequency applications.

Extremely low natural frequency of only 3 Hz: With its PLM range, ACE can now offer low frequency vibration and impact isolation for many applications. There are eight different, readily available off-the-shelf designs, which can withstand small to large loads from 100 lb up to 19,200 lb (45 kg up to 8,800 kg). They enable all types of equipment to be isolated from undesirable vibrations and at the same time can be used for perfect leveling via the integrated valve. When used as a vibration absorber, the internal air chamber provides a significant isolating effect, starting at 5 Hz. The ratio of horizontal to vertical natural frequency is 1:1 and only 3.0 Hz in optimally loaded conditions.
Used to isolate measurement tables, test benches, high-speed presses, fans, air compressors, production plants and other low frequency applications.

Supplier's Site

Technical Specifications

  ACE Controls Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number PLM
Product Name Low Frequency Pneumatic Levelling Mount
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Wire Rope Isolator - WR12-306-06 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details