Kelly Pneumatics, Inc. Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Product Name Notes
Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well...
Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures,...
Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both...
Kelly Pneumatics, Inc. offers a high volume flow Midsize Proportional Valve utilizing award winning design. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested...
Kelly Pneumatics, Inc. offers a high volume flow Miniature Proportional Valve utilizing our proportional armature valve technology. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and...
Kelly Pneumatics, Inc. offers a low volume flow Miniature Proportional Valve utilizing our unique proportional valve design. This non-spool valve architecture employs one moving part, ensuring virtually frictionless proportional control...
Kelly Pneumatics, Inc. offers a reduced cost low-hysteresis proportional valve with high volume flow capabilities. The KPIL Series Valve offers the second-highest flow performance and lowest hysteresis of our proportional...
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely...
Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time...
The Precision Pressure Regulator, is a single-turn, high accuracy pressure regulator for air and gases. The regulator incorporates two internal proportional valves, offering significant improvements over other mechanical pressure regulators.