Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet pressures, even during dynamic changes in outlet flow rates, and provides exceptional closed-loop, proportional, output pressure control characteristics. This product can be further customized to include a digital display readout, a wall adapter connection for power supply, an inline filter, and a mechanical gauge.
Our regulators offer significant improvements over traditional dual on/off valve electronic regulators. The award-winning design gives a smooth and accurate signal, as opposed to dual on/off valve designs that cause substantial shock waves in the regulated pressure signal. The KPI regulator can replace manual regulators, needle valves, and bleed valves or bleed orifice discreet component systems.
|
Pressure Range | -14.7 to 98 PSI |
|
Pressure Accuracy | +/- 2% or less (Full Span) |
|
Linearity | +/- 1% or less (Full Span) |
|
Response Time | less than 250 milliseconds |
|
Flow Range | 6 slpm / .25 scfm @ 100psi |
|
Connections | 5/32" OD Tube Fittings screwed into #10-32 Female Ports |
|
Weight | 250 grams or .55 pounds |
|
Power Required | 12 or 24 VDC (Wire Leads); 110 VAC (Turnkey) |
|
Current Required | 150 ma maximum |
|
Input Signals | Ext: 0-5, 1-5, 1-9, 1-10, 0-10 VDC, or 4-20 ma(white wire) Internal: Adj. Potentiometer |
|
Output Signals | 0-5 or 1-5 VDC (black wire) |
|
Operating Temp. | 32-150 °F or 0-65 °C |
|
Additional Options | Digital Display, Filter, Gauge |
| Kelly Pneumatics, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Name | Low Flow Precision Pressure Regulator |
| Valve Type | Control Valve; Servo |
| Media | Water; Air |
| Maximum Pressure | -14.70 to 98.00 psi (-10.35 to 68.97 m H2O) |
| Number of Ports | 2 |