Kelly Pneumatics, Inc. Datasheets for Flow Controllers

Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more

Product Name Notes
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for high volume flow applications. The unit is calibrated for up to +-1% accuracy (full scale)...
Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale)...