Kelly Pneumatics, Inc. High Flow Proportional Valve

Description
Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics with exceptional repeatability. Additionally, the High Flow Proportional Valve may include a built in amplifier board - the Valve Driver Board - which allows control via an analog input voltage. Electronic or Manual Control High Volume Outlet Flow Capability Onboard Voltage Amplifier Available Excellent Hysteresis of 2-3% High Volume Flow at Low Pressure Valve Type 2-Way, Normally Closed Electrical Connection Wire Leads Working Pressure 25, 50, and 100 psig Flow Range 0 - 300 lpm (at 100 psi) Orifice Size .125, .156, or .188 inches Input Voltage 0-5, 0-10, or 0-20 volts Response Time 10 - 15 ms Power Consumption 8.2 watts max Mounting Base Mount or Manifold Mount Seal Material Buna-N, Viton, or EPDM Operating Temp. 32 - 120 °F (0 - 50 °C) Maximum Hysteresis 5% of full current Ports 1/4 inch, 1/8 inch (FPT), or Manifold Ports (see dimensions below)
Datasheet
Description
Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics with exceptional repeatability. Additionally, the High Flow Proportional Valve may include a built in amplifier board - the Valve Driver Board - which allows control via an analog input voltage. Electronic or Manual Control High Volume Outlet Flow Capability Onboard Voltage Amplifier Available Excellent Hysteresis of 2-3% High Volume Flow at Low Pressure Valve Type 2-Way, Normally Closed Electrical Connection Wire Leads Working Pressure 25, 50, and 100 psig Flow Range 0 - 300 lpm (at 100 psi) Orifice Size .125, .156, or .188 inches Input Voltage 0-5, 0-10, or 0-20 volts Response Time 10 - 15 ms Power Consumption 8.2 watts max Mounting Base Mount or Manifold Mount Seal Material Buna-N, Viton, or EPDM Operating Temp. 32 - 120 °F (0 - 50 °C) Maximum Hysteresis 5% of full current Ports 1/4 inch, 1/8 inch (FPT), or Manifold Ports (see dimensions below)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flow Proportional Valve -  - Kelly Pneumatics, Inc.
Costa Mesa, CA, USA
High Flow Proportional Valve
High Flow Proportional Valve
Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics with exceptional repeatability. Additionally, the High Flow Proportional Valve may include a built in amplifier board - the Valve Driver Board - which allows control via an analog input voltage. Electronic or Manual Control High Volume Outlet Flow Capability Onboard Voltage Amplifier Available Excellent Hysteresis of 2-3% High Volume Flow at Low Pressure Valve Type 2-Way, Normally Closed Electrical Connection Wire Leads Working Pressure 25, 50, and 100 psig Flow Range 0 - 300 lpm (at 100 psi) Orifice Size .125, .156, or .188 inches Input Voltage 0-5, 0-10, or 0-20 volts Response Time 10 - 15 ms Power Consumption 8.2 watts max Mounting Base Mount or Manifold Mount Seal Material Buna-N, Viton, or EPDM Operating Temp. 32 - 120 °F (0 - 50 °C) Maximum Hysteresis 5% of full current Ports 1/4 inch, 1/8 inch (FPT), or Manifold Ports (see dimensions below)

Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics with exceptional repeatability. Additionally, the High Flow Proportional Valve may include a built in amplifier board - the Valve Driver Board - which allows control via an analog input voltage.

  • Electronic or Manual Control
  • High Volume Outlet Flow Capability
  • Onboard Voltage Amplifier Available
  • Excellent Hysteresis of 2-3%
  • High Volume Flow at Low Pressure

Valve Type

2-Way, Normally Closed

Electrical Connection

Wire Leads

Working Pressure

25, 50, and 100 psig

Flow Range

0 - 300 lpm (at 100 psi)

Orifice Size

.125, .156, or .188 inches

Input Voltage

0-5, 0-10, or 0-20 volts

Response Time

10 - 15 ms

Power Consumption

8.2 watts max

Mounting

Base Mount or Manifold Mount

Seal Material

Buna-N, Viton, or EPDM

Operating Temp.

32 - 120 °F (0 - 50 °C)

Maximum Hysteresis

5% of full current

Ports

1/4 inch, 1/8 inch (FPT), or
Manifold Ports (see dimensions below)
Supplier's Site Datasheet

Technical Specifications

  Kelly Pneumatics, Inc.
Product Category Industrial Valves
Product Name High Flow Proportional Valve
Valve Type Control Valve; Servo
Media Air
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 25.00 to 100.00 psi (17.59 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
Solenoid Valves - 5000012661-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details