Kelly Pneumatics, Inc. Electronic Pressure Relief Valve

Description
Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a consistent chamber pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied either manually or a by remote electrical controller. Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or less (Full Span) Response Time less than 250 milliseconds Flow Range 515 slpm / 18.2 scfm @ 100psi Connections 1/8" or 1/4" FPT Supply and Outlet Ports #10-32 Female Exhaust Port (if applicable) Weight 320 grams or .70 pounds Power Required 12 or 24 VDC (Wire Leads); 110 VAC (Turnkey) Current Required 150 ma maximum Input Signals Ext: 0-5, 1-5, 1-9, 1-10, 0-10 VDC, or 4-20 ma(white wire) Internal: Adj. Potentiometer Output Signals 0-5 or 1-5 VDC (black wire) Operating Temp. 0-150 °F or 0-65 °C Additional Options Digital Display, Filter, Gauge
Datasheet
Description
Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a consistent chamber pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied either manually or a by remote electrical controller. Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or less (Full Span) Response Time less than 250 milliseconds Flow Range 515 slpm / 18.2 scfm @ 100psi Connections 1/8" or 1/4" FPT Supply and Outlet Ports #10-32 Female Exhaust Port (if applicable) Weight 320 grams or .70 pounds Power Required 12 or 24 VDC (Wire Leads); 110 VAC (Turnkey) Current Required 150 ma maximum Input Signals Ext: 0-5, 1-5, 1-9, 1-10, 0-10 VDC, or 4-20 ma(white wire) Internal: Adj. Potentiometer Output Signals 0-5 or 1-5 VDC (black wire) Operating Temp. 0-150 °F or 0-65 °C Additional Options Digital Display, Filter, Gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Relief Valve -  - Kelly Pneumatics, Inc.
Costa Mesa, CA, USA
Electronic Pressure Relief Valve
Electronic Pressure Relief Valve
Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a consistent chamber pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied either manually or a by remote electrical controller. Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or less (Full Span) Response Time less than 250 milliseconds Flow Range 515 slpm / 18.2 scfm @ 100psi Connections 1/8" or 1/4" FPT Supply and Outlet Ports #10-32 Female Exhaust Port (if applicable) Weight 320 grams or .70 pounds Power Required 12 or 24 VDC (Wire Leads); 110 VAC (Turnkey) Current Required 150 ma maximum Input Signals Ext: 0-5, 1-5, 1-9, 1-10, 0-10 VDC, or 4-20 ma(white wire) Internal: Adj. Potentiometer Output Signals 0-5 or 1-5 VDC (black wire) Operating Temp. 0-150 °F or 0-65 °C Additional Options Digital Display, Filter, Gauge

Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a consistent chamber pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied either manually or a by remote electrical controller.

  • Electronic or Manual Control
  • High Volume Relieving Flow Rate
  • Electronic Performance Feedback
  • Optional Digital Display Available
  • Quick Response to Change in Pressure

Pressure Range

1-98 PSI ( 120 PSI MAX )

Pressure Accuracy

+/- 2% or less (Full Span)

Linearity

+/- 1% or less (Full Span)

Response Time

less than 250 milliseconds

Flow Range

515 slpm / 18.2 scfm @ 100psi

Connections

1/8" or 1/4" FPT Supply and Outlet Ports
#10-32 Female Exhaust Port (if applicable)

Weight

320 grams or .70 pounds

Power Required

12 or 24 VDC (Wire Leads); 110 VAC (Turnkey)

Current Required

150 ma maximum

Input Signals

Ext: 0-5, 1-5, 1-9, 1-10, 0-10 VDC, or 4-20 ma(white wire)
Internal: Adj. Potentiometer

Output Signals

0-5 or 1-5 VDC (black wire)

Operating Temp.

0-150 °F or 0-65 °C

Additional Options

Digital Display, Filter, Gauge
Supplier's Site Datasheet

Technical Specifications

  Kelly Pneumatics, Inc.
Product Category Industrial Valves
Product Name Electronic Pressure Relief Valve
Valve Type Servo; Relief
Media Water; Air
Maximum Pressure 1.00 to 98.00 psi (0.7038 to 68.97 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Lever 1 5 8 - 103741060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Actuation Manual
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
GNV Needle Valve, Direct Mount, 3/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details