Voith Turbo Inc. Safety Coupling 60 ST-K

Description
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.
Description
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 60 ST-K - Voith Turbo Inc.
York, PA, USA
Safety Coupling
60 ST-K
Safety Coupling 60 ST-K
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 60 ST-K
Product Name Safety Coupling
Application Industrial
Torque 737.5 to 1474.9 Ft-lbs (1000 to 2000 N-m)
Speed 500 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Safety Coupling - 80 ST - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Application Industrial
Torque 2876.1 to 5752.2 Ft-lbs (3900 to 7800 N-m)
Speed 350 rpm
View Details
High Speed/High Starting Torque Hydraulic Clutch Assembly -  - Hilliard Corporation (The)
Specs
Application Industrial; Power Transmission; Other; Marine/Shipping, Oil and Gas, Turbine Engines
Pressure 5000 psi (3519 m H2O)
Shaft In-line
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details