Dynatect Manufacturing, Inc. Datasheets for Torque Limiters and Slip Clutches
Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque.
Torque Limiters and Slip Clutches: Learn more
| Product Name | Notes |
|---|---|
| The Polyclutch Slip Ease is a mechanical slip clutch with an axial loaded multi-plate design. For applications where space is at a premium and low backlash is required. Torque capacities... | |
| The Polyclutch Slip-Aire is an air pressure-actuated version of the mechanical Slipper clutch. It has the same long-life friction plates, ensuring constant torque or tension. With air actuation it can... | |
| The V-Series Slipper is a mechanical slip clutch that provides torque control for capping and driving applications where a thrust load is applied. Its integrated ball bearing allows thrust loads... | |
| Standard-duty mechanical slip clutch for intermittent, continuous or overload torque control Available in a variety of sizes to meet torque needs up to 100 lb.in. dependent upon heat generation Can... | |
| The most compact mechanical slip clutch with large torque capacity relative to overall size Torque capacity up to 10 lb-in Available in fixed torque or adjustable torque configuration Can accommodates... |