Dynatect Manufacturing, Inc. Polyclutch Mechanical Slip Clutch Slip-Ease

Description
The Polyclutch Slip Ease is a mechanical slip clutch with an axial loaded multi-plate design. For applications where space is at a premium and low backlash is required. Torque capacities of up to 500 lb-in. Cab accommodate shaft sizes to 1.25". Available in fixed torque (EFS, EFO models) or adjustable torque (EAS, EAO models) configuration.
Datasheet
Description
The Polyclutch Slip Ease is a mechanical slip clutch with an axial loaded multi-plate design. For applications where space is at a premium and low backlash is required. Torque capacities of up to 500 lb-in. Cab accommodate shaft sizes to 1.25". Available in fixed torque (EFS, EFO models) or adjustable torque (EAS, EAO models) configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyclutch Mechanical Slip Clutch - Slip-Ease - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Polyclutch Mechanical Slip Clutch
Slip-Ease
Polyclutch Mechanical Slip Clutch Slip-Ease
The Polyclutch Slip Ease is a mechanical slip clutch with an axial loaded multi-plate design. For applications where space is at a premium and low backlash is required. Torque capacities of up to 500 lb-in. Cab accommodate shaft sizes to 1.25". Available in fixed torque (EFS, EFO models) or adjustable torque (EAS, EAO models) configuration.

The Polyclutch Slip Ease is a mechanical slip clutch with an axial loaded multi-plate design. For applications where space is at a premium and low backlash is required. Torque capacities of up to 500 lb-in. Cab accommodate shaft sizes to 1.25". Available in fixed torque (EFS, EFO models) or adjustable torque (EAS, EAO models) configuration.

Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number Slip-Ease
Product Name Polyclutch Mechanical Slip Clutch
Device Slip clutch / Disengagement Torque Limiter
Torque 0.7 to 12.5 Ft-lbs (0.9605 to 16.95 N-m)
Power 0.0060 to 0.1139 HP
Rotary Speed 50 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.62 inch (15.75 mm)
Length 0.98 inch (24.89 mm)
View Details
Torque Limiter - RTL65-1 RTL65-2/RTL89-1 RTL89-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details