Dynatect Manufacturing, Inc. Polyclutch Mechanical Slip Clutch Series 16

Description
The most compact mechanical slip clutch with large torque capacity relative to overall size Torque capacity up to 10 lb-in Available in fixed torque or adjustable torque configuration Can accommodates shaft sizes up to 0.375 inch
Datasheet
Description
The most compact mechanical slip clutch with large torque capacity relative to overall size Torque capacity up to 10 lb-in Available in fixed torque or adjustable torque configuration Can accommodates shaft sizes up to 0.375 inch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyclutch Mechanical Slip Clutch - Series 16 - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Polyclutch Mechanical Slip Clutch
Series 16
Polyclutch Mechanical Slip Clutch Series 16
The most compact mechanical slip clutch with large torque capacity relative to overall size Torque capacity up to 10 lb-in Available in fixed torque or adjustable torque configuration Can accommodates shaft sizes up to 0.375 inch
  • The most compact mechanical slip clutch with large torque capacity relative to overall size
  • Torque capacity up to 10 lb-in
  • Available in fixed torque or adjustable torque configuration
  • Can accommodates shaft sizes up to 0.375 inch
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number Series 16
Product Name Polyclutch Mechanical Slip Clutch
Device Slip clutch / Disengagement Torque Limiter
Torque 0.2 to 0.8 Ft-lbs (0.2260 to 1.13 N-m)
Power 0.0013 to 0.0080 HP
Rotary Speed 50 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC22A08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 1.2 Ft-lbs (1.7 N-m)
Power 0.0375 HP
View Details
Torque Limiter - RTL127-1 RTL127-2/RTL178-1 RTL178-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details