Dynatect Manufacturing, Inc. Polyclutch Mechanical Slip Clutch Slipper

Description
Standard-duty mechanical slip clutch for intermittent, continuous or overload torque control Available in a variety of sizes to meet torque needs up to 100 lb.in. dependent upon heat generation Can accommodate shaft sizes up to 1 inch How it works: the Slipper contains brass plates interfaced with long-life friction material and soft springs maintain pressure on the friction plates, assuring constant torque Customization: An alternative component can replace standard clutch housing, reducing overall cost or space concerns. Torque control in one direction can be achieved by combining with our one-way clutch.
Datasheet
Description
Standard-duty mechanical slip clutch for intermittent, continuous or overload torque control Available in a variety of sizes to meet torque needs up to 100 lb.in. dependent upon heat generation Can accommodate shaft sizes up to 1 inch How it works: the Slipper contains brass plates interfaced with long-life friction material and soft springs maintain pressure on the friction plates, assuring constant torque Customization: An alternative component can replace standard clutch housing, reducing overall cost or space concerns. Torque control in one direction can be achieved by combining with our one-way clutch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyclutch Mechanical Slip Clutch - Slipper - Dynatect Manufacturing, Inc.
New Berlin, WI, USA
Polyclutch Mechanical Slip Clutch
Slipper
Polyclutch Mechanical Slip Clutch Slipper
Standard-duty mechanical slip clutch for intermittent, continuous or overload torque control Available in a variety of sizes to meet torque needs up to 100 lb.in. dependent upon heat generation Can accommodate shaft sizes up to 1 inch How it works: the Slipper contains brass plates interfaced with long-life friction material and soft springs maintain pressure on the friction plates, assuring constant torque Customization: An alternative component can replace standard clutch housing, reducing overall cost or space concerns. Torque control in one direction can be achieved by combining with our one-way clutch.
  • Standard-duty mechanical slip clutch for intermittent, continuous or overload torque control
  • Available in a variety of sizes to meet torque needs up to 100 lb.in. dependent upon heat generation
  • Can accommodate shaft sizes up to 1 inch
  • How it works: the Slipper contains brass plates interfaced with long-life friction material and soft springs maintain pressure on the friction plates, assuring constant torque
  • Customization: An alternative component can replace standard clutch housing, reducing overall cost or space concerns.
  • Torque control in one direction can be achieved by combining with our one-way clutch.
Supplier's Site Datasheet

Technical Specifications

  Dynatect Manufacturing, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number Slipper
Product Name Polyclutch Mechanical Slip Clutch
Device Slip clutch / Disengagement Torque Limiter
Torque 0.2 to 6.2 Ft-lbs (0.2260 to 8.47 N-m)
Power 0.0013 to 0.0737 HP
Rotary Speed 50 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
0.3125
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.25 inch (31.75 mm)
Length 1.43 inch (36.32 mm)
View Details