Dynatect Manufacturing, Inc. Datasheets for Way Covers and Shields
Way covers and way shields are machine tool accessories used to protect the rail or way of a machine from contamination and abrasive cuttings. Way covers come in two common styles: bellows type and telescoping type.
Way Covers and Shields: Learn more
| Product Name | Notes |
|---|---|
| Alumaflex covers protect machine ways from contamination and coolant while reducing the risk of damage caused by involuntary contact. Alumaflex is constructed of precision, interlocking anodized aluminum extrusions which provide... | |
| Gorplate is ideal for protecting linear rails, ways and machine elements from hot chips and weld spatter. These covers have performed to one million cycles at up to 2G’s to... | |
| Multi-axis face shield assemblies have been developed for machining centers or any application needing simultaneous, dynamic protection for each axis of movement. Typical industrial applications are vertical (side or wall)... | |
| Roll-up tank covers are ideal for covering large tanks and can be equipped with a motor drive featuring full electric control for forward, reverse and stop functions. Dynatect has the... | |
| Steelflex roll up covers are available in medium and heavy-duty construction and operate low deflection over wide spans. A standard-duty Steelflex cover offers way protection against hot chip and coolant... | |
| Telescopic steel covers are ideal for any machine tool application requiring complete protection of machine ways and screws. Telaflex provides the ultimate protection against dropped tools, heavy chip loads, cutting... | |
| Walk-on-duty Steelflex roll-up covers are ideal for protecting machine ways and ball screws from heavy chip loads and dropped tools. They also address the problem of unprotected openings that create... | |
| Fabric shade; light-duty protection Spring-loaded roller; optional protective housing Uses: guard against involuntary hand contact, dust guard, prevent contamination Suitable for high speeds/acceleration |