Dynatect Manufacturing, Inc. Datasheets for Accordion Bellows and Protective Boots
Accordion bellows and protective boots are convoluted, expandable, fabric or elastomer components used to protect screws, shafts, slide ways and other components from liquid, chips, dirt and other debris.
Accordion Bellows and Protective Boots: Learn more
| Product Name | Notes |
|---|---|
| Custom Skirting for Scissors/Lift Table Bases Precision engineered aluminum extrusions are shaped to provide structure and strength to a durable, folded material. Its innovative, cost-effective design provides significant advantages over... | |
| A Gordillo™ is a Sewn-Folded or Thermic-Weld way cover made with stainless steel plates covering each convolution. It is available in any flat sided form (e.g. rectangular, strip-type, way cover),... | |
| Dynatect (formerly A&A Manufacturing) has manufactured Gortite sewn bellows for over 65 years using the same proven methods. Paying special attention to details allows us to optimize each cover for... | |
| Dynatect heat-sealed way covers are manufactured from a single sheet of thermoplastic-coated fabric which is pleated, and then thermic welded to a PVC stiffener at every fold. Heat-sealed bellows are... | |
| Dynatect Thermiseal sealed bellows are made from polyurethane film bonded together by a thermic weld process. When additional strength is required, coated nylon-reinforced material can be used. Thermiseal covers are... | |
| Folded bellows are often used in applications requiring the cover to be air and light tight, such as laser bellows. These covers can also be used in applications requiring bellows... | |
| Gorframe bellows are used in applications involving lateral (shear) movement, washdown, clean room, or where materials must meet special requirements. Its rugged, flexible design uses internal wires to maintain the... | |
| Gortiflex convoluted tubing can be used as covers for screws, rods, ball splines. They can also be applied as flexible connections where vibration, movement or misalignment is involved. Available from... | |
| Gortiflex die set shields are unique molded bellows covers packaged conveniently for easy ordering and fast shipment within 1 or 2 business days. Bellows protect ball bushings or standard die... | |
| Gortiflex molded bellows are constructed from a tube of pure elastomer or elastomer-coated fabric, formed into a completely sealed cover. Internal and external supports can be provided for use at... | |
| Gortiseal™ piping penetration seals are designed to provide a flexible and safe method of sealing process piping. They have been effectively used in nuclear and conventional power plants, refineries, and... | |
| Gortite® sewn bellows provide maximum protection against cylinder rod scoring from chips, abrasive particles and other impinging objects. Units are manufactured of rugged neoprene coated nylon fabric. Gortite sewn cylinder... | |
| Machine roof covers consists of large, self-supporting bellows equipped to glide on a rail system. Roof covers were first developed for large CNC gantry machines, but have been adapted to... | |
| Multiflex bellows are produced using a dip molding process, resulting in a neat, clean-looking bellows. Precision aluminum forms are produced in-house to ensure a flexible, fast and precise solution. This... | |
| Robust, high-temperature bellows are characterized by a long service life and high tensile strength. Manufactured in Bielefeld, Germany, this style of bellows is especially designed for high temperatures and very... | |
| Since the early 70's, Dynatect has supplied OEM and replacement units to numerous transit authorities and bus manufactures throughout North America. Dynatect and ATG Autotechnik GmbH provide complete articulation solutions... | |
| This design is specialized for the ventilation of traction motors on electric locomotives and railcars, serving as an integral part of the cooling air flow as a flexible connecting element... | |
| Vulca-Seal covers are a proprietary process developed by Dynatect (formerly A&A) under the Gortite brand of protective bellows. Vulca-Seal bellows are made from separate sections of material and joined by... | |
| Manufactured from a single sheet of thermoplastic- or elastomer-coated fabric which is pleated, and then sewn to a PVC stiffener at every fold Available in any flat sided, non-circular form... |