Safety Glasses USA Pyramex Hard Hat with Standard Shell and 6-Point Ratchet HP16100

Description
Features: Rain trough on sides and back of helmet channel moisture away Low profile design Shell constructed from High Density Polyethylene Soft brow pad is replaceable and washable Universal accessory slots fit cap mounted ear muffs and chin straps Ratchet suspension is easy to adjust - allows the wearer to modify the fit while wearing Available in 7 colors Compliance: Meets ANSI Z89.1 standards, Type 1 - Class C, G, and E
Description
Features: Rain trough on sides and back of helmet channel moisture away Low profile design Shell constructed from High Density Polyethylene Soft brow pad is replaceable and washable Universal accessory slots fit cap mounted ear muffs and chin straps Ratchet suspension is easy to adjust - allows the wearer to modify the fit while wearing Available in 7 colors Compliance: Meets ANSI Z89.1 standards, Type 1 - Class C, G, and E

Suppliers

Company
Product
Description
Supplier Links
Pyramex Hard Hat with Standard Shell and 6-Point Ratchet - HP16100 - Safety Glasses USA
Three Rivers, MI, USA
Pyramex Hard Hat with Standard Shell and 6-Point Ratchet
HP16100
Pyramex Hard Hat with Standard Shell and 6-Point Ratchet HP16100
Features: Rain trough on sides and back of helmet channel moisture away Low profile design Shell constructed from High Density Polyethylene Soft brow pad is replaceable and washable Universal accessory slots fit cap mounted ear muffs and chin straps Ratchet suspension is easy to adjust - allows the wearer to modify the fit while wearing Available in 7 colors Compliance: Meets ANSI Z89.1 standards, Type 1 - Class C, G, and E
    Features:
  • Rain trough on sides and back of helmet channel moisture away
  • Low profile design
  • Shell constructed from High Density Polyethylene
  • Soft brow pad is replaceable and washable
  • Universal accessory slots fit cap mounted ear muffs and chin straps
  • Ratchet suspension is easy to adjust - allows the wearer to modify the fit while wearing
  • Available in 7 colors

Compliance: Meets ANSI Z89.1 standards, Type 1 - Class C, G, and E

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Helmets and Hardhats
Product Number HP16100
Product Name Pyramex Hard Hat with Standard Shell and 6-Point Ratchet
Type Hardhat (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Hats - 143809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hardhat
View Details
Skullgard® Protective Cap -  - MSA Safety
Specs
Type Hardhat
Application Radiant Heat Resistance
Industry Foundry; Welding
View Details
Combat Helmet - AC900 Series - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Type Helmet
Application Blast Protection/Buletproof
Industry Military / Government
View Details