Laser 2000 GmbH Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| JDSU manufactures helium-neon lasers with the wavelength 632.8nm. All feature the patented close-cathode design that rapidly and uniformly distributes discharge heat throughout the laser, resulting in excellent thermal, beam-pointing, and... | |
| CO2 lasers are gas lasers and emit in the infrared. Their laser medium is carbon dioxide. In addition to solid-state lasers, the CO2 laser is one of the most... | |
| Deep ultraviolet for less.The Photon Systems Deep UV laser product family is a revolutionary new family of deep ultraviolet laser products which provide the size, weight and the power consumption... | |
| MLase Excimer LaserMLI series These compact stand-alone UV Lasers offer the bestlife times and reliability available on the market.With a homogeneous beam profile and energystabilization, they are ideal for demanding... | |
| PL2-M / PL2-SThe PL2-M is a new, compact version of the previous model PL2. It has been significantly reduced in size without sacrificing any of the performance specifications. The PL2-M... | |
| Single-line wavelengths include 458, 488, or 514 nm with output power ranging from 5 to 75 mW and multi-line output power of up to 40 mW. Symmetric design and axial... | |
| The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific... | |
| This model 295 is a stand-alone FIR laser designed for operation with high power CO2 lasers. Guaranteed powers of 150mW when pumped by the PL5, and 500mW when pumped by... |