Laser 2000 GmbH Mini TEA Pulsed CO2 Laser

Description
The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific and specialist applications. The TEA CO2 laser can be operated in either multi-mode or single mode (TEM00) configuration. Multi-mode untuned output energy is rated at 150 mJ/pulse at 100 Hz. The laser is supplied with a separate power supply that enables optimum space without compromising experiments. An optional wavelength selection unit with precision grating control enables users to step tune easily between wavelengths 9.2 μm to 10.8 μm. ¢ 50 ns Pulse Width (typical) ¢ High Repetition Rates, Single Shot 100 Hz ¢ Manual Grating Tuned Option (9.2 μm to 10.8 μm wavelength operation) ¢ Untuned: 10.6 μm, max. Energy Multi Mode 150 mJ/Pulse ¢ Tuned: >60 lines available, max. Energy Single Mode 50 mJ/Pulse ¢ Compact Control Driver Unit ¢ Precision Grating Control ¢ Extended Service Lifetime
Description
The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific and specialist applications. The TEA CO2 laser can be operated in either multi-mode or single mode (TEM00) configuration. Multi-mode untuned output energy is rated at 150 mJ/pulse at 100 Hz. The laser is supplied with a separate power supply that enables optimum space without compromising experiments. An optional wavelength selection unit with precision grating control enables users to step tune easily between wavelengths 9.2 μm to 10.8 μm. ¢ 50 ns Pulse Width (typical) ¢ High Repetition Rates, Single Shot 100 Hz ¢ Manual Grating Tuned Option (9.2 μm to 10.8 μm wavelength operation) ¢ Untuned: 10.6 μm, max. Energy Multi Mode 150 mJ/Pulse ¢ Tuned: >60 lines available, max. Energy Single Mode 50 mJ/Pulse ¢ Compact Control Driver Unit ¢ Precision Grating Control ¢ Extended Service Lifetime

Suppliers

Company
Product
Description
Supplier Links
Mini TEA Pulsed CO2 Laser -  - Laser 2000 GmbH
Kettering, Northamptonshire, United Kingdom
Mini TEA Pulsed CO2 Laser
Mini TEA Pulsed CO2 Laser
The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific and specialist applications. The TEA CO2 laser can be operated in either multi-mode or single mode (TEM00) configuration. Multi-mode untuned output energy is rated at 150 mJ/pulse at 100 Hz. The laser is supplied with a separate power supply that enables optimum space without compromising experiments. An optional wavelength selection unit with precision grating control enables users to step tune easily between wavelengths 9.2 μm to 10.8 μm. ¢ 50 ns Pulse Width (typical) ¢ High Repetition Rates, Single Shot 100 Hz ¢ Manual Grating Tuned Option (9.2 μm to 10.8 μm wavelength operation) ¢ Untuned: 10.6 μm, max. Energy Multi Mode 150 mJ/Pulse ¢ Tuned: >60 lines available, max. Energy Single Mode 50 mJ/Pulse ¢ Compact Control Driver Unit ¢ Precision Grating Control ¢ Extended Service Lifetime

The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific and specialist applications. The TEA CO2 laser can be operated in either multi-mode or single mode (TEM00) configuration. Multi-mode untuned output energy is rated at 150 mJ/pulse at 100 Hz.
The laser is supplied with a separate power supply that enables optimum space without compromising experiments. An optional wavelength selection unit with precision grating control enables users to step tune easily between wavelengths 9.2 μm to 10.8 μm.
¢ 50 ns Pulse Width (typical)
¢ High Repetition Rates, Single Shot 100 Hz
¢ Manual Grating Tuned Option (9.2 μm to 10.8 μm wavelength operation)
¢ Untuned: 10.6 μm, max. Energy Multi Mode 150 mJ/Pulse
¢ Tuned: >60 lines available, max. Energy Single Mode 50 mJ/Pulse
¢ Compact Control Driver Unit
¢ Precision Grating Control
¢ Extended Service Lifetime

Supplier's Site

Technical Specifications

  Laser 2000 GmbH
Product Category Lasers
Product Name Mini TEA Pulsed CO2 Laser
Laser Type Carbon Dioxide Lasers
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12004-2310H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details