Laser 2000 GmbH MLase Excimer Laser

Description
MLase Excimer LaserMLI series These compact stand-alone UV Lasers offer the bestlife times and reliability available on the market.With a homogeneous beam profile and energystabilization, they are ideal for demanding applications. Simple connectionvia USB and control with the included software allow quick setup and easy Integration. Customized OEM versions with individual featuresbased on the standard products can also be offered. Integrators benefit fromstandardized interfaces and a strong local support team. MLI models with the suffix "LC" also have the possibility of activewater cooling (either via domestic water, or external heat exchanger, no DIwater required) and thus allow a stable continuous operation at 100 % dutycycle. Available wavelengths are 193 nm (gas: ArF - Argonflourid) and 248nm (gas: KrF - Kryptonflourid). Other wavelengths areavailable on request. Please consult Laser 2000 for support with planning and setting up anappropriate system for the supply of the laser gases. System control is performed through a simple USB interface, RS232, or over aserial fiber optic connection. All changeable parameters (eg, repetition rate,pump voltage, etc.) and automatic gas exchange can be carried out using thesoftware supplied. Excimer Laser applications: Eye surgery methods (ophthalmology) by means of LASIK (laser in situ keratomileusis) and PRK (photorefractive keratectomy), in which the shape of the cornea is changed in favor of the optical properties. For this ArF lasers are used at 193 nm. Visual inspection and metrology Optics and micro-optics inspection Laser patterning and scribing Micromachining brittle materials, such as ceramic, metal, or plastic Laser ablation / Pulsed laser deposition (ICP-MS) Dermatology, e. g. treatment of psoriasis and vitiligo with XeCl-lasers at 308 nm Immersion Lithography Writing masks Direct wafer processing
Description
MLase Excimer LaserMLI series These compact stand-alone UV Lasers offer the bestlife times and reliability available on the market.With a homogeneous beam profile and energystabilization, they are ideal for demanding applications. Simple connectionvia USB and control with the included software allow quick setup and easy Integration. Customized OEM versions with individual featuresbased on the standard products can also be offered. Integrators benefit fromstandardized interfaces and a strong local support team. MLI models with the suffix "LC" also have the possibility of activewater cooling (either via domestic water, or external heat exchanger, no DIwater required) and thus allow a stable continuous operation at 100 % dutycycle. Available wavelengths are 193 nm (gas: ArF - Argonflourid) and 248nm (gas: KrF - Kryptonflourid). Other wavelengths areavailable on request. Please consult Laser 2000 for support with planning and setting up anappropriate system for the supply of the laser gases. System control is performed through a simple USB interface, RS232, or over aserial fiber optic connection. All changeable parameters (eg, repetition rate,pump voltage, etc.) and automatic gas exchange can be carried out using thesoftware supplied. Excimer Laser applications: Eye surgery methods (ophthalmology) by means of LASIK (laser in situ keratomileusis) and PRK (photorefractive keratectomy), in which the shape of the cornea is changed in favor of the optical properties. For this ArF lasers are used at 193 nm. Visual inspection and metrology Optics and micro-optics inspection Laser patterning and scribing Micromachining brittle materials, such as ceramic, metal, or plastic Laser ablation / Pulsed laser deposition (ICP-MS) Dermatology, e. g. treatment of psoriasis and vitiligo with XeCl-lasers at 308 nm Immersion Lithography Writing masks Direct wafer processing

Suppliers

Company
Product
Description
Supplier Links
MLase Excimer Laser -  - Laser 2000 GmbH
Kettering, Northamptonshire, United Kingdom
MLase Excimer Laser
MLase Excimer Laser
MLase Excimer LaserMLI series These compact stand-alone UV Lasers offer the bestlife times and reliability available on the market.With a homogeneous beam profile and energystabilization, they are ideal for demanding applications. Simple connectionvia USB and control with the included software allow quick setup and easy Integration. Customized OEM versions with individual featuresbased on the standard products can also be offered. Integrators benefit fromstandardized interfaces and a strong local support team. MLI models with the suffix "LC" also have the possibility of activewater cooling (either via domestic water, or external heat exchanger, no DIwater required) and thus allow a stable continuous operation at 100 % dutycycle. Available wavelengths are 193 nm (gas: ArF - Argonflourid) and 248nm (gas: KrF - Kryptonflourid). Other wavelengths areavailable on request. Please consult Laser 2000 for support with planning and setting up anappropriate system for the supply of the laser gases. System control is performed through a simple USB interface, RS232, or over aserial fiber optic connection. All changeable parameters (eg, repetition rate,pump voltage, etc.) and automatic gas exchange can be carried out using thesoftware supplied. Excimer Laser applications: Eye surgery methods (ophthalmology) by means of LASIK (laser in situ keratomileusis) and PRK (photorefractive keratectomy), in which the shape of the cornea is changed in favor of the optical properties. For this ArF lasers are used at 193 nm. Visual inspection and metrology Optics and micro-optics inspection Laser patterning and scribing Micromachining brittle materials, such as ceramic, metal, or plastic Laser ablation / Pulsed laser deposition (ICP-MS) Dermatology, e. g. treatment of psoriasis and vitiligo with XeCl-lasers at 308 nm Immersion Lithography Writing masks Direct wafer processing

MLase Excimer LaserMLI series
These compact stand-alone UV Lasers offer the bestlife times and reliability available on the market.With a homogeneous beam profile and energystabilization, they are ideal for demanding applications. Simple connectionvia USB and control with the included software allow quick setup and easy Integration.
Customized OEM versions with individual featuresbased on the standard products can also be offered. Integrators benefit fromstandardized interfaces and a strong local support team.
MLI models with the suffix "LC" also have the possibility of activewater cooling (either via domestic water, or external heat exchanger, no DIwater required) and thus allow a stable continuous operation at 100 % dutycycle.
Available wavelengths are 193 nm (gas: ArF - Argonflourid) and 248nm (gas: KrF - Kryptonflourid). Other wavelengths areavailable on request.
Please consult Laser 2000 for support with planning and setting up anappropriate system for the supply of the laser gases.
System control is performed through a simple USB interface, RS232, or over aserial fiber optic connection. All changeable parameters (eg, repetition rate,pump voltage, etc.) and automatic gas exchange can be carried out using thesoftware supplied.
Excimer Laser applications:

  • Eye surgery methods (ophthalmology) by means of LASIK (laser in situ keratomileusis) and PRK (photorefractive keratectomy), in which the shape of the cornea is changed in favor of the optical properties. For this ArF lasers are used at 193 nm.
  • Visual inspection and metrology
  • Optics and micro-optics inspection
  • Laser patterning and scribing
  • Micromachining brittle materials, such as ceramic, metal, or plastic
  • Laser ablation / Pulsed laser deposition (ICP-MS)
  • Dermatology, e. g. treatment of psoriasis and vitiligo with XeCl-lasers at 308 nm
  • Immersion Lithography
  • Writing masks
  • Direct wafer processing
Supplier's Site

Technical Specifications

  Laser 2000 GmbH
Product Category Lasers
Product Name MLase Excimer Laser
Laser Type Excimer Lasers
Laser Output Pulsed
Laser Wavelength UV
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 7 milliwatts
View Details
 - 105164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details
Laser-Driven Light Sources (LDLS) - EQ-99X-FC-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class I
View Details