Laser 2000 GmbH Tunable CO-/CO2 Lasers

Description
PL2-M / PL2-SThe PL2-M is a new, compact version of the previous model PL2. It has been significantly reduced in size without sacrificing any of the performance specifications. The PL2-M has a maximum rated power of 10W and the PL2-S has a maximum rated power of 1W on the strongest lines and more than 60 lines are available. The laser is operated in sealed off mode with initial gas lifetime guarantee of 12 months. PL3 The PL3 laser operates sealed off on low gain CO transitions in the range 5.2μm to 6.0μm under hazard free, near room temperature conditions. It features a UHV sealed, split discharge tube with both the diffraction grating and piezo mounted output coupler within the vacuum envelope for lowest loss operation. As with the PL2-M the PL3 gas is user replenishable. By changing the cavity optics and gas mixture, the PL3 can be converted into a tunable CO2 laser covering the 9μm to 11μm region. PL5 The PL5 is a flowing gas CO2 laser producing single line powers in excess of 50W and operating on more than 80 individual lines. For CW and chopped output operation, the LPS-5 power supply is available. Q-Switche d operation of the PL5 can be achieved with the PL5-QS option. Depending on laser operating conditions, pulses of typically 2kW peak power and pulse widths of 200ns are achieved at frequencies up to 1kHz. PL6 The highest power tunable CO2 laser currently available is the model PL6, offering single line power up to 180 W and more than 90 lines across 9μm to 11μm. The flowing gas laser head is a single U-folded design with twin discharge tubes. The laser resonator is passively stabilised with a 5bar invar support frame which is decoupled from the laser base by orthogonal Rose bearings.
Description
PL2-M / PL2-SThe PL2-M is a new, compact version of the previous model PL2. It has been significantly reduced in size without sacrificing any of the performance specifications. The PL2-M has a maximum rated power of 10W and the PL2-S has a maximum rated power of 1W on the strongest lines and more than 60 lines are available. The laser is operated in sealed off mode with initial gas lifetime guarantee of 12 months. PL3 The PL3 laser operates sealed off on low gain CO transitions in the range 5.2μm to 6.0μm under hazard free, near room temperature conditions. It features a UHV sealed, split discharge tube with both the diffraction grating and piezo mounted output coupler within the vacuum envelope for lowest loss operation. As with the PL2-M the PL3 gas is user replenishable. By changing the cavity optics and gas mixture, the PL3 can be converted into a tunable CO2 laser covering the 9μm to 11μm region. PL5 The PL5 is a flowing gas CO2 laser producing single line powers in excess of 50W and operating on more than 80 individual lines. For CW and chopped output operation, the LPS-5 power supply is available. Q-Switche d operation of the PL5 can be achieved with the PL5-QS option. Depending on laser operating conditions, pulses of typically 2kW peak power and pulse widths of 200ns are achieved at frequencies up to 1kHz. PL6 The highest power tunable CO2 laser currently available is the model PL6, offering single line power up to 180 W and more than 90 lines across 9μm to 11μm. The flowing gas laser head is a single U-folded design with twin discharge tubes. The laser resonator is passively stabilised with a 5bar invar support frame which is decoupled from the laser base by orthogonal Rose bearings.

Suppliers

Company
Product
Description
Supplier Links
Tunable CO-/CO2 Lasers -  - Laser 2000 GmbH
Kettering, Northamptonshire, United Kingdom
Tunable CO-/CO2 Lasers
Tunable CO-/CO2 Lasers
PL2-M / PL2-SThe PL2-M is a new, compact version of the previous model PL2. It has been significantly reduced in size without sacrificing any of the performance specifications. The PL2-M has a maximum rated power of 10W and the PL2-S has a maximum rated power of 1W on the strongest lines and more than 60 lines are available. The laser is operated in sealed off mode with initial gas lifetime guarantee of 12 months. PL3 The PL3 laser operates sealed off on low gain CO transitions in the range 5.2μm to 6.0μm under hazard free, near room temperature conditions. It features a UHV sealed, split discharge tube with both the diffraction grating and piezo mounted output coupler within the vacuum envelope for lowest loss operation. As with the PL2-M the PL3 gas is user replenishable. By changing the cavity optics and gas mixture, the PL3 can be converted into a tunable CO2 laser covering the 9μm to 11μm region. PL5 The PL5 is a flowing gas CO2 laser producing single line powers in excess of 50W and operating on more than 80 individual lines. For CW and chopped output operation, the LPS-5 power supply is available. Q-Switche d operation of the PL5 can be achieved with the PL5-QS option. Depending on laser operating conditions, pulses of typically 2kW peak power and pulse widths of 200ns are achieved at frequencies up to 1kHz. PL6 The highest power tunable CO2 laser currently available is the model PL6, offering single line power up to 180 W and more than 90 lines across 9μm to 11μm. The flowing gas laser head is a single U-folded design with twin discharge tubes. The laser resonator is passively stabilised with a 5bar invar support frame which is decoupled from the laser base by orthogonal Rose bearings.

PL2-M / PL2-SThe PL2-M is a new, compact version of the previous model PL2. It has been significantly reduced in size without sacrificing any of the performance specifications. The PL2-M has a maximum rated power of 10W and the PL2-S has a maximum rated power of 1W on the strongest lines and more than 60 lines are available. The laser is operated in sealed off mode with initial gas lifetime guarantee of 12 months.
PL3
The PL3 laser operates sealed off on low gain CO transitions in the range 5.2μm to 6.0μm under hazard free, near room temperature conditions. It features a UHV sealed, split discharge tube with both the diffraction grating and piezo mounted output coupler within the vacuum envelope for lowest loss operation. As with the PL2-M the PL3 gas is user replenishable. By changing the cavity optics and gas mixture, the PL3 can be converted into a tunable CO2 laser covering the 9μm to 11μm region.
PL5
The PL5 is a flowing gas CO2 laser producing single line powers in excess of 50W and operating on more than 80 individual lines. For CW and chopped output operation, the LPS-5 power supply is available. Q-Switched operation of the PL5 can be achieved with the PL5-QS option. Depending on laser operating conditions, pulses of typically 2kW peak power and pulse widths of 200ns are achieved at frequencies up to 1kHz.
PL6

The highest power tunable CO2 laser currently available is the model PL6, offering single line power up to 180 W and more than 90 lines across 9μm to 11μm. The flowing gas laser head is a single U-folded design with twin discharge tubes. The laser resonator is passively stabilised with a 5bar invar support frame which is decoupled from the laser base by orthogonal Rose bearings.

Supplier's Site

Technical Specifications

  Laser 2000 GmbH
Product Category Lasers
Product Name Tunable CO-/CO2 Lasers
Laser Type Carbon Dioxide Lasers
Unlock Full Specs
to access all available technical data

Similar Products

High-power laser diode bar modules - L13459-01 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
View Details
DFB Laser, Butterfly Package, 1550 nm, 50 mW, CW - LDB-DFB-1550-50CW - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 50 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details