Laser 2000 GmbH Datasheets for Carbon Dioxide (CO2) Lasers
Carbon dioxide (CO2) lasers use the energy-state transitions between vibrational and rotational states of CO2 molecules to emit at long IR, about 10 µm, wavelengths. These lasers can maintain continuous and very high levels of power and are typically used in cutting, welding, etching, and marking applications.
Carbon Dioxide (CO2) Lasers: Learn more
| Product Name | Notes |
|---|---|
| CO2 lasers are gas lasers and emit in the infrared. Their laser medium is carbon dioxide. In addition to solid-state lasers, the CO2 laser is one of the most... | |
| PL2-M / PL2-SThe PL2-M is a new, compact version of the previous model PL2. It has been significantly reduced in size without sacrificing any of the performance specifications. The PL2-M... | |
| The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific... | |
| This model 295 is a stand-alone FIR laser designed for operation with high power CO2 lasers. Guaranteed powers of 150mW when pumped by the PL5, and 500mW when pumped by... |