Laser 2000 GmbH Datasheets for Ion Lasers
Ion lasers function by stimulating the emission of radiation between two levels of an ionized gas. They provide moderate to high continuous-wave output of typically 1 mW to 10 W.
Ion Lasers: Learn more
| Product Name | Notes |
|---|---|
| Single-line wavelengths include 458, 488, or 514 nm with output power ranging from 5 to 75 mW and multi-line output power of up to 40 mW. Symmetric design and axial... |