Corning Optical Communications LC Fiber Optic Connectors and Adapters 721 Series

Description
The 721 Series of LC connectors offers great performance with very high repeateability and low insertion loss. These products are fully intermateable with standard LC-licensed products and deliver long term stability under a broad range of applications and conditions. These connectors utilize tightly toleranced ceramic ferrules to ensure consistent low loss and ease of assembly. Corning also manufactures an LC adapter family to support LC interconnection. Features and Benefits Various Options: Boot Color, Boot Type, Housing Color, EMIShielding and Retractable Door for Adapters Unique LC Adapters in SC Footprint Single-mode and Multimode Versions Patented Metal Rear Body for Connectors Compact LC Duplex Connector for High-Density Interconnect Applications
Datasheet
Description
The 721 Series of LC connectors offers great performance with very high repeateability and low insertion loss. These products are fully intermateable with standard LC-licensed products and deliver long term stability under a broad range of applications and conditions. These connectors utilize tightly toleranced ceramic ferrules to ensure consistent low loss and ease of assembly. Corning also manufactures an LC adapter family to support LC interconnection. Features and Benefits Various Options: Boot Color, Boot Type, Housing Color, EMIShielding and Retractable Door for Adapters Unique LC Adapters in SC Footprint Single-mode and Multimode Versions Patented Metal Rear Body for Connectors Compact LC Duplex Connector for High-Density Interconnect Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Fiber Optic Connectors and Adapters - 721 Series - Corning Optical Communications
Hickory, NC, USA
LC Fiber Optic Connectors and Adapters
721 Series
LC Fiber Optic Connectors and Adapters 721 Series
The 721 Series of LC connectors offers great performance with very high repeateability and low insertion loss. These products are fully intermateable with standard LC-licensed products and deliver long term stability under a broad range of applications and conditions. These connectors utilize tightly toleranced ceramic ferrules to ensure consistent low loss and ease of assembly. Corning also manufactures an LC adapter family to support LC interconnection. Features and Benefits Various Options: Boot Color, Boot Type, Housing Color, EMIShielding and Retractable Door for Adapters Unique LC Adapters in SC Footprint Single-mode and Multimode Versions Patented Metal Rear Body for Connectors Compact LC Duplex Connector for High-Density Interconnect Applications

The 721 Series of LC connectors offers great performance with very high repeateability and low insertion loss. These products are fully intermateable with standard LC-licensed products and deliver long term stability under a broad range of applications and conditions. These connectors utilize tightly toleranced ceramic ferrules to ensure consistent low loss and ease of assembly. Corning also manufactures an LC adapter family to support LC interconnection.

Features and Benefits

  • Various Options: Boot Color, Boot Type, Housing Color, EMIShielding and Retractable Door for Adapters
  • Unique LC Adapters in SC Footprint
  • Single-mode and Multimode Versions
  • Patented Metal Rear Body for Connectors
  • Compact LC Duplex Connector for High-Density
  • Interconnect Applications
Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Fiber Optic Connectors
Product Number 721 Series
Product Name LC Fiber Optic Connectors and Adapters
Connector / Adapter Connector; Adapter
Connector Type LC
Fiber Application Single Mode; Multimode
Fiber Type Simplex; Duplex (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Bare Fiber Adaptor Kit, Single-mode, FC, SC, and ST Connectors - F-AS-KIT - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC; SC
Fiber Application Single Mode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
Fiber Optic Adapters - 5564 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details