Corning Optical Communications Uniboot Connectors LC Slimpac™

Description
Corning's uniboot series of LC connectors include Slimpac3™ Push-Pull, a reconfigurable and push-pull connector especially for high-density applications, Slimpac3™ also with reconfigurable capability, and Slimpac2™ duplex connectors. With tightly tolerant ceramic ferrules to ensure consistent low-loss and ease of termination, these uniboot connectors are fully intermateable with standard LC licensed products. Corning LC Slimpac3™ push-pull cable assemblies exceed Telecordia GR-326 performance and reliability. They are available in single-mode, OM3 or OM4 multimode fiber types to meet a wide variety of configurations and requirements. Cable assemblies with LC Slimpac™ uniboot connectors save half of the cable infrastructure space over traditional duplex cable products. Features • Uniboot with a Single Housing • Unique Push-Pull Design and Function • Easy to Assemble and Use • Low Insertion Loss and Back Reflection • High Repeatability and Reliability • Telcordia GR-326 Qualified
Datasheet
Description
Corning's uniboot series of LC connectors include Slimpac3™ Push-Pull, a reconfigurable and push-pull connector especially for high-density applications, Slimpac3™ also with reconfigurable capability, and Slimpac2™ duplex connectors. With tightly tolerant ceramic ferrules to ensure consistent low-loss and ease of termination, these uniboot connectors are fully intermateable with standard LC licensed products. Corning LC Slimpac3™ push-pull cable assemblies exceed Telecordia GR-326 performance and reliability. They are available in single-mode, OM3 or OM4 multimode fiber types to meet a wide variety of configurations and requirements. Cable assemblies with LC Slimpac™ uniboot connectors save half of the cable infrastructure space over traditional duplex cable products. Features • Uniboot with a Single Housing • Unique Push-Pull Design and Function • Easy to Assemble and Use • Low Insertion Loss and Back Reflection • High Repeatability and Reliability • Telcordia GR-326 Qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uniboot Connectors - LC Slimpac™ - Corning Optical Communications
Hickory, NC, USA
Uniboot Connectors
LC Slimpac™
Uniboot Connectors LC Slimpac™
Corning's uniboot series of LC connectors include Slimpac3™ Push-Pull, a reconfigurable and push-pull connector especially for high-density applications, Slimpac3™ also with reconfigurable capability, and Slimpac2™ duplex connectors. With tightly tolerant ceramic ferrules to ensure consistent low-loss and ease of termination, these uniboot connectors are fully intermateable with standard LC licensed products. Corning LC Slimpac3™ push-pull cable assemblies exceed Telecordia GR-326 performance and reliability. They are available in single-mode, OM3 or OM4 multimode fiber types to meet a wide variety of configurations and requirements. Cable assemblies with LC Slimpac™ uniboot connectors save half of the cable infrastructure space over traditional duplex cable products. Features • Uniboot with a Single Housing • Unique Push-Pull Design and Function • Easy to Assemble and Use • Low Insertion Loss and Back Reflection • High Repeatability and Reliability • Telcordia GR-326 Qualified

Corning's uniboot series of LC connectors include Slimpac3™ Push-Pull, a reconfigurable and push-pull connector especially for high-density applications, Slimpac3™ also with reconfigurable capability, and Slimpac2™ duplex connectors.

With tightly tolerant ceramic ferrules to ensure consistent low-loss and ease of termination, these uniboot connectors are fully intermateable with standard LC licensed products. Corning LC Slimpac3™ push-pull cable assemblies exceed Telecordia GR-326 performance and reliability. They are available in single-mode, OM3 or OM4 multimode fiber types to meet a wide variety of configurations and requirements. Cable assemblies with LC Slimpac™ uniboot connectors save half of the cable infrastructure space over traditional duplex cable products.

Features

• Uniboot with a Single Housing
• Unique Push-Pull Design and Function
• Easy to Assemble and Use
• Low Insertion Loss and Back Reflection
• High Repeatability and Reliability
• Telcordia GR-326 Qualified

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Fiber Optic Connectors
Product Number LC Slimpac™
Product Name Uniboot Connectors
Connector / Adapter Connector
Connector Type LC
Fiber Application Single Mode; Multimode
Fiber Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Connectors - 8061 - S.I. Tech, Inc.
Specs
Connector / Adapter Connector
Connector Type FC
View Details
Fibre Optic Adapters - 180362 - RS Components, Ltd.
Specs
Connector / Adapter Adapter
Connector Type LC
Fiber Application Multimode
View Details
Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details