Megladon Manufacturing Group, Ltd. Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| FTTx Drop Cable Megladon builds durable drop cables for use in FTTx deployments. The rugged SCAPC hardened type connector can be installed on a variety of cable types (aerial self... | |
| MM Patch Cords MM patch cables manufactured by Megladon are built to reference grade performance and geometrical standards. We build with both standard and bend-insensitive fiber types, and have selected... | |
| MM Trunk Cables Megladon supports data center and building level fiber deployments with MM trunking cables. By pre-terminating MM fiber trunks with the HLC process, we create the highest quality... | |
| ODVA Industrial Assemblies Megaladon ODVA duplex LC assemblies are designed with Industrial communications in mind. They are built for Indoor/Outdoor use and are fully compliant with Open Device Vendor Association... | |
| Pigtails Pigtails built by Megladon allow technicians to deploy the high quality HLC termination on existing fiber infrastructure, and ease in the field installation of new cable. Our pigtails can... | |
| SM Node Cables Node cables designed an manufactured by Megladon provide an extremely durable, high performance and temperature insensitive cable for CATV deployments. We have carefully selected hytrel furcation tubing,... | |
| SM Patch Cords Megladon uses the highest quality raw materials to ensure every SM cable has reference grade performance. All SM patch cords are terminated using the HLC process, and... | |
| SM Trunk Cables Megladon equips our SM trunk cables with HLC terminations, creating the most durable and reliable backbone fiber available. Premise SM Trunks are built in counts from 4... | |
| IP Series Connectors & Cable Assemblies meet IP68 environmental seal ratings and are the ideal choice for industrial, Fiber-to-the-Antenna (FTTA) and harsh environment fiber applications. IP series connectors are available... | |
| Megladon 1.2mm Singlemode (SM) Patch Cables satisfy the needs of ultra-dense environments without compromising the physical durability of the cable. The 1.2mm cable requires 1/3 of the routing space of... | |
| Megladon manufactures MPO/MTP® Patch Cables to the highest standards, and utilizes the highest quality materials the industry has to offer. All cables are fully tested to exceed industry performance and... | |
| Megladon offers a full suite of MPO/MPO trunks and MPO fanout cables that can be custom built for any application. All cables come factory terminated and pre-tested, gauranteeing top performance... | |
| Megladon's Mode Conditioning Patch Cords are designed to allow for longwave (1310nm) Gigabit Ethernet applications to function over MM fiber. When Gigabit transceivers launch directly into MM fiber, multiple modes... | |
| Megladon's Scout Outdoor Test Jumper Cables are designed to support FTTx testing in the field, with a hardened outdoor connector on one end and the standard connector of choice on... | |
| Megladon's Fiber-to- the-Antenna (FTTA) Cables are designed to support the rapid growth, urgent deployment and increasing density of wireless systems. The cables designed by Megladon can support any variety of rugged... | |
| Singlemode (SM) Pigtails built by Megladon allow technicians to deploy the high quality HLC® termination on existing fiber infrastructure, and ease in the field installation of new cable. Our pigtails... | |
| Test Reference Cables manufactured by Megladon are the highest-performing fiber optic cables available and are specifically designed to be the ideal cord for testing fiber optic connectors. Our team carefully... |