Megladon Manufacturing Group, Ltd. MPO/MTP® Patch Cables

Description
Megladon manufactures MPO/MTP® Patch Cables to the highest standards, and utilizes the highest quality materials the industry has to offer. All cables are fully tested to exceed industry performance and geometry standards. Our MPO/MTP® cables are designed to support high density deployments, and compliment our other MPO/MTP® distribution products. MPO/ MTP® Patch Cables CORE BENEFITS Factory terminated solution provides highest level of performance and reliability Cables utilize the highest quality components from industry leaders Pre-configured cables help save installation time and costs PRODUCT DETAILS Available with Standard or Elite, 12 or 24 fiber MPO/MTP connector options Riser, Plenum, LSZH jacket options Ribbon and 3mm round jacket options, custom length All common SM and MM fibers available MTP® is a registered trademark of USConec
Datasheet
Description
Megladon manufactures MPO/MTP® Patch Cables to the highest standards, and utilizes the highest quality materials the industry has to offer. All cables are fully tested to exceed industry performance and geometry standards. Our MPO/MTP® cables are designed to support high density deployments, and compliment our other MPO/MTP® distribution products. MPO/ MTP® Patch Cables CORE BENEFITS Factory terminated solution provides highest level of performance and reliability Cables utilize the highest quality components from industry leaders Pre-configured cables help save installation time and costs PRODUCT DETAILS Available with Standard or Elite, 12 or 24 fiber MPO/MTP connector options Riser, Plenum, LSZH jacket options Ribbon and 3mm round jacket options, custom length All common SM and MM fibers available MTP® is a registered trademark of USConec
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPO/MTP® Patch Cables -  - Megladon Manufacturing Group, Ltd.
Austin, TX, United States
MPO/MTP® Patch Cables
MPO/MTP® Patch Cables
Megladon manufactures MPO/MTP® Patch Cables to the highest standards, and utilizes the highest quality materials the industry has to offer. All cables are fully tested to exceed industry performance and geometry standards. Our MPO/MTP® cables are designed to support high density deployments, and compliment our other MPO/MTP® distribution products. MPO/ MTP® Patch Cables CORE BENEFITS Factory terminated solution provides highest level of performance and reliability Cables utilize the highest quality components from industry leaders Pre-configured cables help save installation time and costs PRODUCT DETAILS Available with Standard or Elite, 12 or 24 fiber MPO/MTP connector options Riser, Plenum, LSZH jacket options Ribbon and 3mm round jacket options, custom length All common SM and MM fibers available MTP® is a registered trademark of USConec

Megladon manufactures MPO/MTP® Patch Cables to the highest standards, and utilizes the highest quality materials the industry has to offer. All cables are fully tested to exceed industry performance and geometry standards. Our MPO/MTP® cables are designed to support high density deployments, and compliment our other MPO/MTP® distribution products.

MPO/ MTP® Patch Cables CORE BENEFITS

  • Factory terminated solution provides highest level of performance and reliability
  • Cables utilize the highest quality components from industry leaders
  • Pre-configured cables help save installation time and costs

PRODUCT DETAILS

  • Available with Standard or Elite, 12 or 24 fiber MPO/MTP connector options
  • Riser, Plenum, LSZH jacket options
  • Ribbon and 3mm round jacket options, custom length
  • All common SM and MM fibers available
  • MTP® is a registered trademark of USConec
Supplier's Site Datasheet

Technical Specifications

  Megladon Manufacturing Group, Ltd.
Product Category Fiber Optic Cables
Product Name MPO/MTP® Patch Cables
Fiber Mode SingleMode (optional feature); Multimode (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5367027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details