Megladon Manufacturing Group, Ltd. Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| FTTx Drop Cable Megladon builds durable drop cables for use in FTTx deployments. The rugged SCAPC hardened type connector can be installed on a variety of cable types (aerial self... | |
| MM Patch Cords MM patch cables manufactured by Megladon are built to reference grade performance and geometrical standards. We build with both standard and bend-insensitive fiber types, and have selected... | |
| MM Trunk Cables Megladon supports data center and building level fiber deployments with MM trunking cables. By pre-terminating MM fiber trunks with the HLC process, we create the highest quality... | |
| ODVA Industrial Assemblies Megaladon ODVA duplex LC assemblies are designed with Industrial communications in mind. They are built for Indoor/Outdoor use and are fully compliant with Open Device Vendor Association... | |
| Pigtails Pigtails built by Megladon allow technicians to deploy the high quality HLC termination on existing fiber infrastructure, and ease in the field installation of new cable. Our pigtails can... | |
| SM Node Cables Node cables designed an manufactured by Megladon provide an extremely durable, high performance and temperature insensitive cable for CATV deployments. We have carefully selected hytrel furcation tubing,... | |
| SM Patch Cords Megladon uses the highest quality raw materials to ensure every SM cable has reference grade performance. All SM patch cords are terminated using the HLC process, and... | |
| SM Trunk Cables Megladon equips our SM trunk cables with HLC terminations, creating the most durable and reliable backbone fiber available. Premise SM Trunks are built in counts from 4... | |
| IP Series Connectors & Cable Assemblies meet IP68 environmental seal ratings and are the ideal choice for industrial, Fiber-to-the-Antenna (FTTA) and harsh environment fiber applications. IP series connectors are available... |