Megladon Manufacturing Group, Ltd. ODVA Industrial Assemblies

Description
ODVA Industrial Assemblies Megaladon ODVA duplex LC assemblies are designed with Industrial communications in mind. They are built for Indoor/Outdoor use and are fully compliant with Open Device Vendor Association (ODVA) standards. They are perfect for Fiber-to-the-Antenna and other applications requiring a rugged, high performance cable. Core Benefits Open Device Vendor Association (ODVA) Compliant Exclusive Technology-HLC-high performance interconnect Scratch Resistant (SCRATCHGUARD®) mating surface Increased Connector Durability and Performance Designed for use in Industrial and Indoor/Outdoor Applications Available in SM and MM configurations
Description
ODVA Industrial Assemblies Megaladon ODVA duplex LC assemblies are designed with Industrial communications in mind. They are built for Indoor/Outdoor use and are fully compliant with Open Device Vendor Association (ODVA) standards. They are perfect for Fiber-to-the-Antenna and other applications requiring a rugged, high performance cable. Core Benefits Open Device Vendor Association (ODVA) Compliant Exclusive Technology-HLC-high performance interconnect Scratch Resistant (SCRATCHGUARD®) mating surface Increased Connector Durability and Performance Designed for use in Industrial and Indoor/Outdoor Applications Available in SM and MM configurations

Suppliers

Company
Product
Description
Supplier Links
ODVA Industrial Assemblies -  - Megladon Manufacturing Group, Ltd.
Austin, TX, United States
ODVA Industrial Assemblies
ODVA Industrial Assemblies
ODVA Industrial Assemblies Megaladon ODVA duplex LC assemblies are designed with Industrial communications in mind. They are built for Indoor/Outdoor use and are fully compliant with Open Device Vendor Association (ODVA) standards. They are perfect for Fiber-to-the-Antenna and other applications requiring a rugged, high performance cable. Core Benefits Open Device Vendor Association (ODVA) Compliant Exclusive Technology-HLC-high performance interconnect Scratch Resistant (SCRATCHGUARD®) mating surface Increased Connector Durability and Performance Designed for use in Industrial and Indoor/Outdoor Applications Available in SM and MM configurations

ODVA Industrial Assemblies

Megaladon ODVA duplex LC assemblies are designed with Industrial communications in mind. They are built for Indoor/Outdoor use and are fully compliant with Open Device Vendor Association (ODVA) standards. They are perfect for Fiber-to-the-Antenna and other applications requiring a rugged, high performance cable.

Core Benefits

  • Open Device Vendor Association (ODVA) Compliant
  • Exclusive Technology-HLC-high performance interconnect
  • Scratch Resistant (SCRATCHGUARD®) mating surface
  • Increased Connector Durability and Performance
  • Designed for use in Industrial and Indoor/Outdoor Applications
  • Available in SM and MM configurations
Supplier's Site

Technical Specifications

  Megladon Manufacturing Group, Ltd.
Product Category Fiber Optic Cables
Product Name ODVA Industrial Assemblies
Cable Type Multifiber
Fiber Mode SingleMode (optional feature); Multimode (optional feature)
Features Other
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fibre Optic Cable - 2846831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details