Megladon Manufacturing Group, Ltd. Mode Conditioning Patch Cord Cables

Description
Megladon's Mode Conditioning Patch Cords are designed to allow for longwave (1310nm) Gigabit Ethernet applications to function over MM fiber. When Gigabit transceivers launch directly into MM fiber, multiple modes (light pathways) are utilized that do not always have the same transmission length or characteristics, causing Differential Mode Delay (DMD). Mode conditioning cables prevent this from occurring by allowing the transceiver to launch directly into a SM fiber that offset spliced in the MM fiber of choice, allowing for a controlled launch into the MM fiber. CORE BENEFITS Required where Gigabit equipment is used with legacy MM cable Allows Gigabit transceivers to launch into MM glass Provides solution to Differential Mode Delay (DMD) issues PRODUCT DETAILS Can be built with 62.5um or 50um MM fiber, coupled to 9/125um SM Fiber Available with SC, LC, ST, and FC connector types Built according to IEEE Std. 802.3
Datasheet
Description
Megladon's Mode Conditioning Patch Cords are designed to allow for longwave (1310nm) Gigabit Ethernet applications to function over MM fiber. When Gigabit transceivers launch directly into MM fiber, multiple modes (light pathways) are utilized that do not always have the same transmission length or characteristics, causing Differential Mode Delay (DMD). Mode conditioning cables prevent this from occurring by allowing the transceiver to launch directly into a SM fiber that offset spliced in the MM fiber of choice, allowing for a controlled launch into the MM fiber. CORE BENEFITS Required where Gigabit equipment is used with legacy MM cable Allows Gigabit transceivers to launch into MM glass Provides solution to Differential Mode Delay (DMD) issues PRODUCT DETAILS Can be built with 62.5um or 50um MM fiber, coupled to 9/125um SM Fiber Available with SC, LC, ST, and FC connector types Built according to IEEE Std. 802.3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mode Conditioning Patch Cord Cables -  - Megladon Manufacturing Group, Ltd.
Austin, TX, United States
Mode Conditioning Patch Cord Cables
Mode Conditioning Patch Cord Cables
Megladon's Mode Conditioning Patch Cords are designed to allow for longwave (1310nm) Gigabit Ethernet applications to function over MM fiber. When Gigabit transceivers launch directly into MM fiber, multiple modes (light pathways) are utilized that do not always have the same transmission length or characteristics, causing Differential Mode Delay (DMD). Mode conditioning cables prevent this from occurring by allowing the transceiver to launch directly into a SM fiber that offset spliced in the MM fiber of choice, allowing for a controlled launch into the MM fiber. CORE BENEFITS Required where Gigabit equipment is used with legacy MM cable Allows Gigabit transceivers to launch into MM glass Provides solution to Differential Mode Delay (DMD) issues PRODUCT DETAILS Can be built with 62.5um or 50um MM fiber, coupled to 9/125um SM Fiber Available with SC, LC, ST, and FC connector types Built according to IEEE Std. 802.3

Megladon's Mode Conditioning Patch Cords are designed to allow for longwave (1310nm) Gigabit Ethernet applications to function over MM fiber. When Gigabit transceivers launch directly into MM fiber, multiple modes (light pathways) are utilized that do not always have the same transmission length or characteristics, causing Differential Mode Delay (DMD). Mode conditioning cables prevent this from occurring by allowing the transceiver to launch directly into a SM fiber that offset spliced in the MM fiber of choice, allowing for a controlled launch into the MM fiber.

CORE BENEFITS

  • Required where Gigabit equipment is used with legacy MM cable
  • Allows Gigabit transceivers to launch into MM glass
  • Provides solution to Differential Mode Delay (DMD) issues

PRODUCT DETAILS

  • Can be built with 62.5um or 50um MM fiber, coupled to 9/125um SM Fiber
  • Available with SC, LC, ST, and FC connector types
  • Built according to IEEE Std. 802.3
Supplier's Site Datasheet

Technical Specifications

  Megladon Manufacturing Group, Ltd.
Product Category Fiber Optic Cables
Product Name Mode Conditioning Patch Cord Cables
Fiber Mode Multimode
Core Size 50 to 62.5 µm (1.97 to 2.46 mils)
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fibre Optic Cable - 2873432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details