VersaLogic Corporation Ethernet Module PCM-3660

Description
The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a built-in 10BASE-T transceiver and RJ-45 connector for use with standard Unshielded Twisted Pair (UTP) cabling. An optional 10BASE-2 (thin coax) transceiver is available. In addition, an on-board AUI connector supports external transceivers (MAU) for 10BASE-2, 10BASE-5 10BASE-FOIRL, etc. The PCM-3660 comes with drivers for a wide variety of networks and operating systems.
Datasheet
Description
The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a built-in 10BASE-T transceiver and RJ-45 connector for use with standard Unshielded Twisted Pair (UTP) cabling. An optional 10BASE-2 (thin coax) transceiver is available. In addition, an on-board AUI connector supports external transceivers (MAU) for 10BASE-2, 10BASE-5 10BASE-FOIRL, etc. The PCM-3660 comes with drivers for a wide variety of networks and operating systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Module - PCM-3660 - VersaLogic Corporation
Tualatin, OR, USA
Ethernet Module
PCM-3660
Ethernet Module PCM-3660
The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a built-in 10BASE-T transceiver and RJ-45 connector for use with standard Unshielded Twisted Pair (UTP) cabling. An optional 10BASE-2 (thin coax) transceiver is available. In addition, an on-board AUI connector supports external transceivers (MAU) for 10BASE-2, 10BASE-5 10BASE-FOIRL, etc. The PCM-3660 comes with drivers for a wide variety of networks and operating systems.

The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a built-in 10BASE-T transceiver and RJ-45 connector for use with standard Unshielded Twisted Pair (UTP) cabling. An optional 10BASE-2 (thin coax) transceiver is available. In addition, an on-board AUI connector supports external transceivers (MAU) for 10BASE-2, 10BASE-5 10BASE-FOIRL, etc. The PCM-3660 comes with drivers for a wide variety of networks and operating systems.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Network Cards and Network Controllers
Product Number PCM-3660
Product Name Ethernet Module
Protocol / Network 10Base-T Ethernet; 10Base-2 Ethernet (optional feature)
Data Rate 10000 kbps
Host Bus PC/104
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2857494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E7 kbps
Host Bus PCI; PCIe
Number of Ports 5
View Details
VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details